EN
  • EN
  • DE

MAX6452UT29L+T

Part No MAX6452UT29L+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU RESET 2.925V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070366-MAX6452UT29L+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6452UT29L+T CAD Model

Description

Product Overview: MAX6452UT29L+T from Maxim Integrated

The MAX6452UT29L+T is a high-quality, low-power voltage monitor from Maxim Integrated, designed to ensure the reliable operation of electronic devices by monitoring their supply voltages. This precision voltage monitor is a crucial component in a wide range of applications, including portable devices, computers, and industrial systems, where maintaining the correct voltage is essential for the proper functioning of the system.

Key Features

  • Voltage Monitoring Precision: The MAX6452UT29L+T offers a precise voltage threshold of 2.925V, making it suitable for applications that require a high degree of accuracy in voltage monitoring.
  • Low Power Consumption: With its low quiescent current, this voltage monitor is optimized for battery-powered and energy-sensitive applications, helping to extend the operational life of the device it is protecting.
  • Reset Timeout Period: It features an internally fixed reset timeout period, which provides a reliable reset signal for microprocessors or microcontrollers during power-up, power-down, or brown-out conditions.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments.
  • Small Form Factor: Housed in a compact SOT23 package, the MAX6452UT29L+T is ideal for space-constrained applications.

Applications

The versatility of the MAX6452UT29L+T allows it to be employed in a variety of contexts where voltage monitoring is critical. It is especially beneficial in:

  • Portable and handheld devices where power efficiency is a priority.
  • Industrial and automation systems requiring consistent and accurate voltage monitoring to prevent equipment failure.
  • Consumer electronics that need to manage power effectively to maintain user experience and device integrity.
  • Automotive systems where fluctuations in voltage can lead to performance issues or safety concerns.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6452UT29L+T is no exception. It is built to meet the stringent requirements of a broad spectrum of applications. Additionally, Maxim Integrated provides comprehensive technical support and documentation to assist designers in integrating this voltage monitor into their systems seamlessly.

With its precise voltage monitoring capabilities and robust design, the MAX6452UT29L+T stands out as a vital component for any system that demands reliable voltage regulation and monitoring.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess