EN
  • EN
  • DE

XC61FN2742MR-G

Part No XC61FN2742MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Win Source Part Number 1105468-XC61FN2742MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN2742MR-G CAD Model

Description

The XC61FN2742MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage falls below a predetermined threshold. This functionality is crucial in preventing erratic behavior in microcontrollers and other digital circuits, ensuring stable and reliable operation.

Applications:

  • Microcontroller Reset Circuitry: Used to reset a microcontroller when the power supply voltage drops below a safe operating level, preventing data corruption and ensuring proper initialization upon power-up.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an indication of undervoltage conditions, allowing for preventative maintenance and preventing damage to connected loads.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage reaches a critical level, extending battery lifespan.
  • Industrial Control Systems: Ensures the stability and reliability of industrial control systems by monitoring power supply voltages and triggering appropriate actions in case of voltage drops.
  • Automotive Applications: Monitors the voltage of automotive electrical systems and provides a reset signal to critical components in case of voltage fluctuations, ensuring safe and reliable operation.

Features:

  • High-Precision Voltage Detection: Offers accurate voltage detection, ensuring reliable monitoring of power supply voltages.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications and energy-efficient designs.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillations and ensure stable operation in noisy environments.
  • Green Operation: RoHS compliant and halogen-free, contributing to environmentally friendly designs.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption by resetting the microcontroller or disabling the circuit when voltage drops below the threshold.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Enhanced Noise Immunity: Hysteresis feature ensures stable operation in noisy environments.
  • Environmentally Friendly: RoHS compliant and halogen-free, minimizing environmental impact.

In summary, the XC61FN2742MR-G voltage detector provides essential voltage monitoring and reset functionality, contributing to the reliable and stable operation of a wide range of electronic devices. Its high precision, low power consumption, and compact size make it an ideal choice for various applications.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess