EN
  • EN
  • DE

TY529MX

Part No TY529MX
Manufacturer Thomas & Betts
Catalog Cable Ties and Cable Lacing
Description Tie, Cable; Black; 30 in.; 0.301 in.; 120 lbs. Tensile Strength, Maximum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polyamide
Mounting SMD (SMT)
Case / Package 120
Color Black
Length 762 mm
Material Nylon
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Cable
REACH SVHC No SVHC
RoHS Compliant
Width 6.858 mm
Wire/Cable Color Black
Wire/Cable Diameter 228.6 mm
Win Source Part Number 1018490-TY529MX
Categories Cable Ties and Cable Lacing
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TY529MX CAD Model

Description

The TY529MX is a black-colored cable tie used for cable lacing manufactured by Thomas & Betts.

  • Length: 762 mm
  • Width: 6.858 mm
  • Material: polyamide
  • RoHS Compliant: Yes
  • Popularity: low
  • Supply and Demand: currently facing a shortage

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665
Essentra Components
BEADED TIE BLUE 1.063' / Beaded, Releasable Blue 3.62" (92.07mm) 0.095" (2.41mm)
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
TE Connectivity
CBL TIE LOCKING BLACK 30LBS 6" / Standard, Locking Black 1.25" (31.75mm) 0.142" (3.61mm) 30 lbs (13.61 kg)
Lowest to $0.4250
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 30LBS 5.83" / Standard, Locking Black 1.38" (35.00mm) 0.138" (3.50mm) 30 lbs (13.61 kg)
Lowest to $0.0386
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLK 50LBS 4.72" / Standard, Locking Black 0.94" (23.80mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess