EN
  • EN
  • DE

LT1672IMS8#PBF

Part No LT1672IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12KHZ RRO 8MSOP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.005 V/μs
GBP - Gain Bandwidth Product 12kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.9μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780593-LT1672IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1672
Introduction Date February 07, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1672IMS8#PBF CAD Model

Description

The LT1672IMS8#PBF from Linear Technology is a high-performance, low power operational amplifier (op-amp) that features a rail-to-rail output swing and operates from a single supply voltage. This versatile op-amp is designed for a broad range of applications, including portable and battery-powered equipment, where power efficiency is critical.

Key Features

  • Single Supply Operation: The LT1672IMS8#PBF operates from a single supply voltage ranging from 2.7V to 36V or from dual supplies of ±1.35V to ±18V, making it extremely flexible for various circuit designs.
  • Rail-to-Rail Output: It can swing its output voltage from the negative supply rail to within millivolts of the positive supply rail, maximizing the dynamic range in battery-powered and single-supply systems.
  • Low Power Consumption: With a quiescent current of just 350μA per amplifier, it is an excellent choice for power-sensitive applications without compromising performance.
  • High Output Drive: Capable of driving a 500Ω load to within 1.2V of either supply rail, the LT1672IMS8#PBF can handle a variety of loads efficiently.
  • Low Offset Voltage: The device features a low input offset voltage, which reduces error and improves accuracy in precision applications.
  • Stable with Capacitive Loads: The op-amp remains stable with capacitive loads up to 1000pF, which is beneficial for applications involving ADCs or DACs.

Applications

  • Battery-powered systems
  • Portable instrumentation
  • Test equipment
  • Sensor amplifiers
  • Active filters
  • Data acquisition systems

Package and Quality

The LT1672IMS8#PBF is available in an 8-lead MSOP package, which is suitable for space-constrained applications. Linear Technology ensures high-quality and reliability of their products, and this op-amp is no exception. It is designed to meet or exceed the demands of modern electronic devices.

With its combination of features, the LT1672IMS8#PBF operational amplifier is a versatile component that enhances performance in a wide range of applications where power efficiency and space are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9544 $50.8144
63+ $1.6036 $101.0268
97+ $1.5535 $150.6895
134+ $1.5034 $201.4556
173+ $1.4533 $251.4209
231+ $1.3030 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess