Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Series Automotive, AEC-Q100, THine®
Package Tray
Product Status Active
Function Serializer
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 18
Number of Outputs 2
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Standard Package 1,250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 365463-THCV213
Ultra Librarian 3D Model Ultra Librarian THCV213 CAD Model

Description

The THCV213 is a serializer integrated circuit designed for use in interface applications.

  • Series: THine® automotive-grade
  • Standard: AEC-Q100
  • Inputs: 18
  • Outputs: LVDS (Low Voltage Differential Signaling)
  • Voltage Supply: 3V to 3.6V
  • Temperature Range: 0°C to 70°C
  • Package: 48-TQFP
  • Input Types: CMOS/TTL
  • Product Status: Active
  • Manufacturer: THine Electronics, Inc.
  • Applications: Automotive electronics, video transmission systems, and other applications requiring high-speed data serialization

You May Also Be Interested in

Maxim Integrated
+3.3V, 622Mbps, SDH/SONET 1:4 Deserializer with LVDS Outputs | IC DESERIALZR 622MBPS TTL 24SSOP
Lowest to $18.7815
ECAD model for MAX3681EAG
National Semiconductor (TI)
3G, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface
Lowest to $25.4140
ECAD model for LMH0071SQE
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER
Need more? Email Us
ECAD model for LMH0050SQX/NOPB
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $8.8637
ECAD model for MAX9272AGTM/V+T
Texas Instruments
10-MHz to 75-MHz, 24-Bit Channel Link II Serializer And Deserializer
Lowest to $19.3638
ECAD model for DS92LV2422SQX/NOPB
Fairchild/ON Semiconductor
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays
Lowest to $1.8088
ECAD model for FIN324CMLX
National Semiconductor (TI)
5 - 65 MHz 24-bit Color FPD-Link II Serializer and Deserializer
Lowest to $17.0847
ECAD model for DS90UR905QSQE
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
ECAD model for DS99R101VSX/NOPB
Maxim Integrated
IC DESERIALIZ GMSL 3.12GBPS 56TQ
Lowest to $61.1520
ECAD model for MAX9275GTN+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8637 $52.7733
21+ $4.8113 $101.0373
33+ $4.6609 $153.8097
45+ $4.5106 $202.9770
58+ $4.3602 $252.8916
77+ $3.9092 $301.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention