EN
  • EN
  • DE

DS92LV2422SQX/NOPB

Part No DS92LV2422SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10-MHz to 75-MHz, 24-Bit Channel Link II Serializer And Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Deserializer
Data Rate 2.1Gbps
Input Type Channel Link II (CML)
Output Type Channel Link II (LVCMOS)
Number of Inputs 1
Number of Outputs 24
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 1169739-DS92LV2422SQX/NOPB
Manufacturer Homepage www.ti.com
Family Name DS92LV2422
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92LV2422SQX/NOPB CAD Model

Description

Product Overview: DS92LV2422SQX/NOPB

The DS92LV2422SQX/NOPB is a high-performance serializer/deserializer (SerDes) component from Texas Instruments, designed to meet the needs of high-speed data transmission in a variety of applications. This chip is part of TI's extensive portfolio of interface solutions, offering a robust and efficient way to transfer digital data over a differential interface.

Key Features

  • High-Speed Data Transmission: The DS92LV2422SQX/NOPB is capable of operating at significant data rates, making it suitable for applications requiring fast and reliable data transfer.
  • LVDS Interface: It utilizes Low Voltage Differential Signaling (LVDS) technology to minimize electromagnetic interference (EMI) and power consumption, while providing high data integrity.
  • Integrated Features: The device includes integrated features such as a programmable pre-emphasis and equalization to enhance signal integrity over long cables and backplanes.
  • Power Efficiency: It is designed for low power operation, which is critical for energy-sensitive applications.
  • Robust Operation: The DS92LV2422SQX/NOPB is characterized for operation in industrial temperature ranges, making it suitable for harsh environments.
  • Package: It is offered in a compact, surface-mount package that is conducive to space-constrained applications.

Applications

  • Automotive infotainment and driver assistance systems
  • High-resolution video transmission for industrial and medical applications
  • High-speed data communications and networking equipment
  • Digital signage and video surveillance

The DS92LV2422SQX/NOPB from Texas Instruments is a versatile and reliable solution for systems that require high-speed data transfer with minimal signal degradation. Its robust design and integrated signal conditioning features make it an excellent choice for designers looking to improve data throughput while maintaining signal integrity in challenging environments.

Whether you're working on advanced automotive systems, industrial video processing, or high-performance data communication, the DS92LV2422SQX/NOPB offers the performance and reliability needed to ensure seamless operation and long-term durability. With Texas Instruments' commitment to quality, this SerDes component stands as a solid foundation for your high-speed interface needs.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7197 $62.1591
6+ $17.0008 $102.0048
10+ $16.4695 $164.6950
13+ $15.9382 $207.1966
17+ $15.4070 $261.9190
22+ $13.8131 $303.8882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess