EN
  • EN
  • DE

XTR117AIDGKR

Part No XTR117AIDGKR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 40V 2-Wire Interface 8-Pin VSSOP T/R / IC 4-20MA CURRENT-LOOP TX 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 004794-XTR117AIDGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XTR117
Introduction Date July 20, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR117AIDGKR CAD Model

Description

Introducing the XTR117AIDGKR from Texas Instruments

The XTR117AIDGKR is a precision current output converter designed and manufactured by Texas Instruments (TI), one of the industry leaders in semiconductor solutions. This integrated circuit (IC) is specifically engineered to transmit analog 4-20mA signals over an industry-standard current loop, providing a reliable method for sending analog information over long distances with high immunity to noise and loss of signal integrity.

The XTR117AIDGKR comes in a compact MSOP-8 package, making it suitable for space-constrained applications while maintaining excellent thermal performance. It operates over a wide supply voltage range from 7.5V to 36V, ensuring compatibility with various industrial power supplies and enabling its use in a diverse range of environments and applications.

One of the key features of the XTR117AIDGKR is its low, unadjusted error of 0.1% max, which guarantees high accuracy in signal transmission. This precision is critical in control systems, measurement equipment, and sensor interfaces where accurate data representation is paramount. Moreover, the device includes a voltage regulator output (5V) that can be used to power external sensors or as a reference voltage, further simplifying system design and reducing component count.

Additional features include a current limit and thermal shutdown for robust protection, ensuring reliable operation even under adverse conditions. The XTR117AIDGKR's external transistor drive capability allows for extended output current range, making it versatile for driving higher current loops when necessary.

The XTR117AIDGKR is ideal for industrial applications including process control, factory automation, remote sensing, and data acquisition systems. Its ability to maintain signal integrity across long distances makes it particularly useful for distributed control systems where sensors and actuators may be located far from the control center.

Texas Instruments provides comprehensive technical support for the XTR117AIDGKR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects effectively. With its combination of accuracy, reliability, and flexibility, the XTR117AIDGKR is a top choice for professionals looking to implement 4-20mA current loop communications in their designs.

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8791 $52.7460
125+ $0.8235 $102.9375
190+ $0.7957 $151.1830
275+ $0.7400 $203.5000
355+ $0.7122 $252.8310
440+ $0.6844 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,190 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess