The ADM211EARS from Analog Devices Inc. stands as a pinnacle of communication interface technology, designed to facilitate reliable data transmission even in the most demanding environments. This product is a high-speed, 5V-powered RS-232 transceiver that caters to the stringent requirements of EIA-232E and V.28 specifications, making it an ideal choice for applications requiring robust serial communication.
Key Features
- High Data Rate: The ADM211EARS supports data rates up to 230 kbps, ensuring swift and efficient data transfer for high-performance applications.
- Enhanced ESD Protection: With an Electrostatic Discharge (ESD) protection level exceeding ±15kV, this device is well-equipped to withstand harsh electrical environments, safeguarding the integrity of your data.
- Low Power Consumption: Operating with a low power shutdown mode, the ADM211EARS ensures minimal power usage when inactive, making it a power-conscious choice for portable and power-sensitive applications.
- Flexible Power Supply: It is designed to operate with a single 5V power supply, simplifying power management in a variety of system architectures.
Applications
The ADM211EARS is versatile and can be employed in a wide range of applications, including but not limited to:
- Portable Computing Devices
- High-Speed Modems
- Industrial/Process Control Equipment
- Data Acquisition Systems
- Point of Sale Systems
Reliability and Quality
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM211EARS is no exception. Manufactured with the highest standards, it is designed to perform consistently over its lifetime, ensuring that your communication systems remain operational and effective.
Technical Specifications
Parameter
Value
Data Rate
230 kbps
Number of Drivers/Receivers
2/2
Operating Temperature Range
-40°C to +85°C
Supply Voltage
5V
ESD Protection
±15kV
For more detailed information, please refer to the ADM211EARS datasheet provided by Analog Devices Inc.