EN
  • EN
  • DE

XTR115UA

Part No XTR115UA
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4 TO 20MA TRANSMITTER 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 036672-XTR115UA
Family Name XTR115
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Automation & Process Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian XTR115UA CAD Model

Description

Introducing the XTR115UA from Texas Instruments

The XTR115UA is a precision current output converter designed to transmit analog 4-20mA signals over an industry-standard current loop. This robust component from Texas Instruments is an essential building block in industrial control systems where long-distance signal integrity is paramount. The XTR115UA is specifically engineered to provide reliable performance in harsh environments, making it an ideal choice for process control applications.

Key Features of the XTR115UA

  • Current Loop Driver: The XTR115UA can drive a 4-20mA current loop, providing a standardized output that can be easily interpreted by monitoring equipment.
  • Low Span Error: With a low span error of ±0.1% at 25°C, the device ensures accurate signal transmission and minimal deviation over time, which is critical for precise control systems.
  • Wide Supply Range: The device operates over a wide supply voltage range from 7.5V to 36V, offering flexibility in various power environments and making it suitable for many different types of industrial equipment.
  • High Output Impedance: The high output impedance of the current loop driver ensures stable operation over the entire range of the loop current without being affected by changes in the load.
  • External Trim Adjustments: It includes provisions for external trimming, which allows for fine-tuning of the output current for calibration purposes, ensuring that the system can maintain its precision over time.
  • Robust Package: The XTR115UA comes in a durable 8-pin SOIC package, which provides a compact footprint while maintaining the robustness required for industrial applications.

Applications of the XTR115UA

With its reliable performance and flexible features, the XTR115UA is well-suited for a variety of applications, including:

  • Process control and automation
  • Factory automation systems
  • PLC interface
  • Remote data acquisition
  • Industrial control loops

In summary, the Texas Instruments XTR115UA is a versatile and precise current loop driver that offers the reliability and performance needed for critical industrial and automation tasks. Its ability to maintain signal integrity over long distances and in challenging environments makes it a go-to component for engineers and designers looking to create robust control systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3781 $55.1240
80+ $1.2909 $103.2720
125+ $1.2473 $155.9125
175+ $1.1600 $203.0000
225+ $1.1164 $251.1900
280+ $1.0728 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess