EN
  • EN
  • DE

MAX35101EHJ+

Part No MAX35101EHJ+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC TIME-TO-DGTL CONV W/AFE TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TQFP Exposed Pad
Case / Package 32-TQFP (5x5)
Family Name MAX35101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881606-MAX35101EHJ+
Ultra Librarian 3D Model Ultra Librarian MAX35101EHJ+ CAD Model

Description

Maxim Integrated MAX35101EHJ+ Time-to-Digital Converter

The Maxim Integrated MAX35101EHJ+ is a state-of-the-art time-to-digital converter designed to provide precise time measurements for heat and flow metering applications. This highly integrated device is engineered to simplify the design and improve the accuracy of systems that require time interval measurement, such as residential smart water meters, gas meters, and heat meters.

Key Features

  • High Precision: The MAX35101EHJ+ offers exceptional precision with its time-to-digital conversion capabilities, ensuring accurate flow and thermal energy measurements.
  • Integrated Temperature Sensor: An on-chip temperature sensor allows for temperature compensation and provides additional data for thermal energy calculations.
  • Low Power Consumption: Designed for battery-operated devices, the MAX35101EHJ+ features a low-power standby mode, contributing to extended battery life in metering applications.
  • Automatic Timing Sequences: The device supports programmable automatic timing sequences, reducing the need for continuous microcontroller intervention and further conserving power.
  • Event Timing Engine: Its event timing engine can measure the time difference between two events with picosecond resolution, which is essential for accurate flow rate detection.
  • Communication: The MAX35101EHJ+ includes a built-in SPI interface for easy communication with microcontrollers.

Applications

The MAX35101EHJ+ is ideal for a wide range of applications where precise time interval measurements are critical. These include:

  • Smart water and gas metering
  • Heat metering and energy monitoring
  • Industrial flow measurement

Package and Reliability

The device is offered in a 32-pin TQFN package with an exposed pad for enhanced thermal performance. It operates over the -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

With its combination of precision, integration, and power efficiency, the Maxim Integrated MAX35101EHJ+ is a robust solution for advanced metering infrastructure and is poised to contribute to the efficiency and accuracy of next-generation metering systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7743 $51.0972
10+ $10.4815 $104.8150
15+ $10.1540 $152.3100
21+ $9.8264 $206.3544
27+ $9.4989 $256.4703
36+ $8.5162 $306.5832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess