EN
  • EN
  • DE

MAX9926UAEE/V+

Part No MAX9926UAEE/V+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC VR SENSOR INTERFACE 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX9926
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882700-MAX9926UAEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX9926UAEE/V+ CAD Model

Description

The MAX9926UAEE/V+ from Maxim Integrated is a sophisticated sensor interface designed to condition signals from variable reluctance sensors (VRS), commonly used in automotive and industrial applications. This integrated circuit (IC) is particularly well-suited for engine control and positioning systems, where precise signal processing is crucial for accurate readings of rotating elements like gears and crankshafts.

The MAX9926UAEE/V+ is capable of dual-channel signal processing, which allows for simultaneous monitoring of two sensors. Its wide operating voltage range of 4.5V to 5.5V and extended temperature range of -40°C to +125°C ensure reliable performance in demanding environments. The device features adaptive peak threshold and gain adjustment, which automatically compensates for variations in the input signal caused by changes in temperature and target wheel air gap.

One of the key features of the MAX9926UAEE/V+ is its robust design, which includes built-in reverse battery protection up to -20V and load dump protection up to +45V, safeguarding the IC from electrical transients. Additionally, the IC integrates a missing tooth detection capability, which is essential for accurate engine timing and control.

This sensor interface is packaged in a compact 16-pin QSOP, making it suitable for space-constrained applications. It also supports a digital output for each channel, which can be directly interfaced with a microcontroller or digital signal processor for further signal analysis and processing.

The MAX9926UAEE/V+ is an excellent choice for designers looking to implement a reliable and precise VRS interface solution. Its advanced features and robust protection mechanisms make it a versatile component for a wide range of automotive and industrial sensor applications.

For more detailed information, datasheets, and support resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales and support office.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9346 $52.8228
42+ $2.4078 $101.1276
65+ $2.3326 $151.6190
89+ $2.2574 $200.9086
115+ $2.1821 $250.9415
154+ $1.9564 $301.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess