Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Current Transmitter
Input Type Differential
Output Type Voltage
Interface 2-Wire
Operating Supply Current 20mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1282420-XTR101BG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XTR101
Introduction Date January 01, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian XTR101BG CAD Model

Description

XTR101BG Integrated Circuit

The XTR101BG is a precision current output two-wire transmitter integrated circuit crafted by the renowned electronics manufacturer Texas Instruments. This state-of-the-art device is designed to provide a reliable interface between temperature and pressure sensors, and standard current-loop systems, ensuring accurate data transmission and process control in a variety of industrial applications.

Key Features

  • Highly Accurate: The XTR101BG offers impressive accuracy levels, making it suitable for critical measurement tasks.
  • Wide Range: It accommodates a broad range of input signals, which makes it versatile for use with different types of sensors.
  • Low Power Consumption: Its design focuses on efficiency, ensuring minimal power is consumed during operation, which is ideal for portable and remote applications.
  • Stable Output: The device provides a stable current output, which is less susceptible to noise and loss over long cable distances.

Applications

The XTR101BG is adept for deployment in a diverse array of sectors, including:

  • Process control systems
  • Industrial automation
  • Temperature and pressure monitoring
  • Factory automation equipment

Technical Specifications

The XTR101BG is built to meet rigorous industrial standards, with the following technical specifications:

  • Supply Voltage: 7.5V to 36V
  • Output Current: 4mA to 20mA
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 14-Pin TO-100

With its robust design and flexibility, the XTR101BG from Texas Instruments is an indispensable component for engineers and designers seeking to create sophisticated and reliable instrumentation systems.

For detailed information, datasheets, and support, visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

Maxim Integrated
LOW-COST PRECISION SENSOR SIGNAL /
Need more? Email Us
ECAD model for MAX1452ATG+TC8J
Analog Devices Inc.
Complete 12-Bit 40 MSPS Imaging Signal Processor / AFE Video 1 ADC 12bit 3.3V 48-Pin LQFP
Need more? Email Us
ECAD model for AD9821KST
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Need more? Email Us
ECAD model for MAX9925AUB+T
Analog Devices Inc.
IC AFE FET INPUT ADC DVR 28TSSOP /
Lowest to $41.6794
ECAD model for ADA4350ARUZ-R7
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
Lowest to $4.5514
ECAD model for TDC1000QPWRQ1
STMicroelectronics
7.5 NS TRIPLE HIGH VOLTAGE VIDEO AMPLIFIER | IC PROXIMITY DETECTORS 14-SOIC
Need more? Email Us
ECAD model for TDE0160FP
Analog Devices Inc.
Complete 14-Bit CCD/CIS Signal Processor / AFE Video 1 ADC 14bit 5V 28-Pin SSOP T/R
Need more? Email Us
ECAD model for AD9822JRSRL
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48-LQFP
Lowest to $23.7629
ECAD model for AD9845BJST
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP /
Lowest to $30.5760
ECAD model for AD8497CRMZ-R7

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.9634 $138.9634
2+ $134.3313 $268.6626
3+ $120.4349 $361.3047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention