EN
  • EN
  • DE

ADM1022ARQ-REEL

Part No ADM1022ARQ-REEL
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR TEMP/DET 3/5.5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Analog
Operating Supply Current 2.6mA
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014471-ADM1022ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1022ARQ-REEL CAD Model

Description

ON Semiconductor ADM1022ARQ-REEL Precision Temperature Monitor and Fan Controller

The ADM1022ARQ-REEL from ON Semiconductor is a highly integrated and precise temperature monitor and fan control device, designed to ensure optimal performance and reliability in a variety of electronic systems. Packaged in a convenient tape and reel format, this component is ideal for high-volume production and automated assembly processes.

This advanced sensor is capable of monitoring the temperature of both its own environment and a remote thermal diode, which can be located on a processor die or another temperature-critical component. The dual-channel monitoring allows the ADM1022ARQ-REEL to provide comprehensive thermal data, facilitating precise control over system cooling mechanisms.

Featuring a programmable set of temperature thresholds, the ADM1022ARQ-REEL enables the design of dynamic cooling systems that can adjust fan speeds based on real-time temperature readings. This not only improves the acoustic profile of the system by reducing unnecessary fan noise but also contributes to energy efficiency by minimizing power consumption when full cooling capacity is not required.

The device communicates with the host system via an industry-standard I²C-compatible two-wire serial interface, making it easy to integrate into a variety of designs. This interface provides access to the temperature readings and allows for the configuration of the device's settings, offering flexibility for customization according to specific system requirements.

With its built-in under/over-temperature alarms, the ADM1022ARQ-REEL ensures that systems are protected against thermal events that could potentially lead to damage or failure. These alarms can trigger immediate corrective actions, such as increasing fan speed or initiating an emergency shutdown, to safeguard the integrity of the electronic system.

ON Semiconductor's commitment to quality is evident in the ADM1022ARQ-REEL, making it a trusted choice for thermal management solutions in applications ranging from personal computers and servers to embedded systems and telecommunications equipment. Its robust design and precision monitoring capabilities make it an essential component for ensuring system stability and longevity.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2395 $57.9160
20+ $5.9402 $118.8040
31+ $5.7542 $178.3802
42+ $5.5683 $233.8686
54+ $5.3835 $290.7090
72+ $4.8267 $347.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess