EN
  • EN
  • DE

XTR106UA

Part No XTR106UA
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA CURRENT TRANS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 036665-XTR106UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR106UA CAD Model

Description

The XTR106UA is a high-precision, low-power, two-wire, current transmitter designed by Texas Instruments. This integrated circuit (IC) is specifically crafted to convert a variable input signal into a proportional 4-20mA output current. It is an ideal solution for industrial control systems, where it can be used to interface sensors with standard current-loop systems, ensuring robust communication over long distances.

Key Features

  • Two-Wire Current Transmitter: The XTR106UA operates on a two-wire system, which is widely used in industrial environments. This allows for both power and signal transmission over the same pair of wires, simplifying installation and reducing wiring costs.
  • Wide Supply Range: It has a wide supply voltage range of 7.5V to 36V, making it versatile for various applications and ensuring compatibility with a variety of sensors and power supplies.
  • High Accuracy: Precision is key in industrial measurements, and the XTR106UA offers excellent accuracy and stability. Its design minimizes errors, making it reliable for critical applications.
  • Low Offset Voltage: The device boasts a low offset voltage, which contributes to its high accuracy by reducing the error in the output current.
  • Built-in Sensor Excitation: The XTR106UA includes an onboard regulated voltage source that can be used to power and excite sensors, thereby eliminating the need for an external power supply for the sensor.
  • Flexible Configuration: It offers flexible configuration options, including programmable gain and offset, allowing users to tailor the device to their specific application needs.

Applications

The XTR106UA is widely used across various industries for its reliability and precision. Common applications include:

  • Process control instrumentation
  • Industrial sensor systems
  • Temperature control and monitoring
  • Pressure measurement devices
  • Factory automation systems

With its robust performance and high-precision output, the XTR106UA from Texas Instruments stands as a top choice for professionals seeking an efficient and reliable current transmitter for their industrial applications.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1835 $50.9360
34+ $2.9821 $101.3914
53+ $2.8813 $152.7089
75+ $2.6798 $200.9850
97+ $2.5791 $250.1727
122+ $2.4783 $302.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,450 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess