EN
  • EN
  • DE

XOMAPL137DZKB3

Part No XOMAPL137DZKB3
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028755-XOMAPL137DZKB3
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XOMAPL137DZKB3 CAD Model

Description

The XOMAPL137DZKB3 is a highly integrated microprocessor from Texas Instruments, renowned for its robust performance in embedded processing. This processor is part of the OMAP-L137 series and is designed to cater to a wide array of applications, particularly in the industrial and automotive sectors. It combines the flexibility of a general-purpose ARM9 core with the high-performance digital signal processing (DSP) capabilities of the TMS320C674x DSP core.

Key Features

  • Dual-Core Architecture: The device features a dual-core architecture that includes an ARM926EJ-S core and a C674x floating-point VLIW DSP, allowing for parallel processing and optimized performance for multimedia and computation-intensive tasks.
  • High-Speed Connectivity: With an array of connectivity options including USB 2.0, McASP (Multichannel Audio Serial Port), McBSP (Multichannel Buffered Serial Port), and Ethernet MAC, the XOMAPL137DZKB3 ensures seamless data transfer and communication.
  • Memory Support: The processor supports a range of external memory interfaces like DDR2, NAND Flash, and NOR Flash, providing flexibility in system design and ensuring ample storage for complex applications.
  • Low Power Consumption: Designed with power efficiency in mind, this microprocessor is ideal for battery-powered or energy-sensitive applications, ensuring a longer operational lifespan while maintaining high performance.
  • Rich Peripheral Set: An extensive set of peripherals including SPI, I2C, GPIO, UART, and timers, enhances the functionality and adaptability of the XOMAPL137DZKB3 to various user requirements and applications.

Applications

The versatility of the XOMAPL137DZKB3 makes it suitable for a diverse range of applications, including industrial automation, test and measurement equipment, automotive infotainment systems, portable data terminals, and medical electronics. Its ability to handle complex algorithms and control tasks simultaneously makes it a preferred choice for developers looking to create sophisticated and high-performance embedded systems.

Reliability and Support

As with all Texas Instruments products, the XOMAPL137DZKB3 is backed by TI's extensive technical support and documentation. Developers can access a variety of tools, software libraries, and reference designs to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess