EN
  • EN
  • DE

XCS105TQ144C

Part No XCS105TQ144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993784-XCS105TQ144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS105TQ144C CAD Model

Description

The XCS105TQ144C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the CoolRunner series of Complex Programmable Logic Devices (CPLDs). It is designed for applications requiring flexible logic implementation, low power consumption, and fast propagation delays.

Applications

  • Glue Logic Replacement
  • Address Decoding
  • State Machine Implementation
  • Peripheral Control
  • Small System Control Applications

Features

  • 108 Macrocells
  • 144-Pin TQFP Package
  • In-System Programmable (ISP): Allows for easy reprogramming without removing the device from the board.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Fast Propagation Delays: Ensures high-speed performance.
  • Flexible Routing Architecture: Enables efficient use of logic resources.

Benefits

  • Reduced Board Space: CPLDs integrate multiple logic functions into a single chip.
  • Increased Design Flexibility: Programmability allows for easy modification and customization.
  • Faster Time-to-Market: ISP capability allows for rapid prototyping and debugging.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: Fast propagation delays enhance overall system speed.

Additional Details

The XCS105TQ144C operates on a supply voltage of 3.3V or 5V. It supports a wide range of I/O standards, including LVTTL and CMOS. The device is programmed using Xilinx's development tools, which provide a graphical user interface for designing and implementing logic circuits. The in-system programmability feature allows for easy updates and modifications to the logic design without requiring physical access to the device. The XCS105TQ144C is a cost-effective and versatile solution for implementing custom logic functions in a variety of applications. It provides a good balance of performance, flexibility, and power consumption.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess