EN
  • EN
  • DE

TMAG5111C4AQDBVRQ1

Part No TMAG5111C4AQDBVRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description AUTOMOTIVE, HIGH-SENSITIVITY, 2D / Digital Switch Latch Open Drain Hall Effect SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 5.3mT Trip, -5.3mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 8.5mA
Current - Output (Max) 10mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355644-TMAG5111C4AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMAG5111C4AQDBVRQ1 CAD Model

Description

Overview of TMAG5111C4AQDBVRQ1 from Texas Instruments

The TMAG5111C4AQDBVRQ1 is a high-precision, digital Hall-effect latch from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced sensor is part of TI's extensive portfolio of magnetic sensors that offer reliable performance under extreme conditions.

Key Features

  • High Sensitivity: The TMAG5111C4AQDBVRQ1 boasts a high magnetic sensitivity, allowing it to detect and measure weak magnetic fields with excellent precision.
  • Temperature Range: Engineered for robustness, it operates over a wide temperature range, making it suitable for various challenging environments.
  • Compact Package: The device comes in a small, leaded SOT-23 package, which is ideal for space-constrained applications.
  • Digital Output: It features a digital latch output, which simplifies the integration with microcontrollers and other digital systems.
  • Power Efficiency: With its low power consumption, the TMAG5111C4AQDBVRQ1 is an excellent choice for power-sensitive applications.
  • Automotive Qualified: As a Q1 automotive-qualified sensor, it meets the stringent quality standards required for use in automotive systems.

Applications

The versatility of the TMAG5111C4AQDBVRQ1 allows it to be used across a wide range of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Industrial motor control and automation
  • Proximity detection in consumer electronics
  • Flow meters and other precision measurement devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TMAG5111C4AQDBVRQ1 is no exception. It is built to deliver consistent performance and is backed by TI's rigorous testing and quality control processes. Whether used in a vehicle's critical systems or in the demanding environment of an industrial plant, this magnetic sensor is engineered to provide reliable and accurate readings over its entire lifespan.

With its combination of precision, durability, and efficiency, the TMAG5111C4AQDBVRQ1 from Texas Instruments is a smart choice for designers looking to incorporate reliable magnetic sensing capabilities into their next project.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5204 $52.0400
235+ $0.4270 $100.3450
365+ $0.4137 $151.0005
500+ $0.4004 $200.2000
650+ $0.3870 $251.5500
865+ $0.3470 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess