EN
  • EN
  • DE

G5PA-2(PF)24VDC

Part No G5PA-2(PF)24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060255-G5PA-2(PF)24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5PA-2(PF)24VDC CAD Model

Description

The Omron G5PA-2(PF)24VDC is a compact and reliable PCB power relay designed for a wide range of applications requiring switching of moderate power loads. This relay features a 2-pole configuration, making it suitable for applications where multiple circuits need to be controlled simultaneously. It operates on a 24VDC coil voltage.

Applications

  • Industrial control systems: Used for switching power to motors, solenoids, and other industrial devices.
  • HVAC systems: Employed in controlling fans, compressors, and other components in heating, ventilation, and air conditioning equipment.
  • Power supplies: Used for switching between different power sources or for load management.
  • Office automation equipment: Found in printers, copiers, and other office machines for controlling power to various sub-systems.
  • Security systems: Used for switching power to alarms, sensors, and other security devices.

Features

  • 2-pole configuration: Enables simultaneous switching of two independent circuits.
  • 24VDC coil voltage: Compatible with common control circuits.
  • PCB mounting: Designed for easy installation on printed circuit boards.
  • Compact size: Allows for high-density mounting in space-constrained applications.
  • High insulation resistance: Ensures reliable operation in harsh environments.

Benefits

  • Reliable switching: Provides consistent and dependable performance.
  • Space-saving design: Enables compact equipment design.
  • Easy installation: Simplifies assembly and reduces manufacturing costs.
  • Long service life: Minimizes maintenance and replacement costs.
  • Versatile application: Suitable for a wide range of industries and equipment.

Additional Details

The G5PA-2(PF)24VDC relay features a robust construction and is designed to withstand harsh environmental conditions. Its high insulation resistance ensures reliable operation in applications where electrical noise and voltage transients are present. The relay's compact size makes it ideal for use in space-constrained applications, while its PCB mounting configuration simplifies installation and reduces manufacturing costs. The relay is RoHS compliant, meaning that it does not contain any hazardous substances that are restricted under the RoHS directive.

Contact arrangement is 2 Form A (2 NO). Coil power is typically around 0.9W. Contact current is usually rated around 5A at 250VAC.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess