EN
  • EN
  • DE

XIO3130IZHC

Part No XIO3130IZHC
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Data Manual
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PC's, PDA's
Interface PCI
Operating Supply Voltage 1.5V, 3.3V
Package 196-BGA
Manufacturer Package 196-BGA MICROSTAR (15x15)
Mounting SMD
Win Source Part Number 1282125-XIO3130IZHC
Manufacturer Homepage www.ti.com
Family Name XIO3130
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XIO3130IZHC CAD Model

Description

The Texas Instruments XIO3130IZHC is a high-performance, multifunctional integrated circuit designed to meet the rigorous demands of modern computing and electronics. This versatile chip is an ideal solution for expanding the capabilities of embedded systems, offering a seamless interface for peripheral connections.

Key Features

  • PCI Express Support: The XIO3130IZHC comes with built-in support for PCI Express, providing a high-speed interface for peripheral devices. This ensures fast data transfer rates, making it suitable for applications that require quick data processing and communication.
  • High-Speed Connectivity: With the capability to facilitate rapid data exchange, this product is designed to support the needs of systems that handle large volumes of data or require high-speed data acquisition.
  • Multi-Function Interface: It features a multi-function interface that allows it to support various types of connections, making it a versatile choice for designers looking to integrate multiple functionalities into their systems.
  • Energy Efficient: The XIO3130IZHC is engineered to be energy efficient, reducing the overall power consumption of the systems it is integrated into, which is crucial for battery-powered or energy-sensitive applications.
  • Robust Design: Texas Instruments is known for its commitment to quality, and the XIO3130IZHC is no exception. It is designed to withstand the challenges of harsh operating environments, ensuring reliability and longevity.

Applications

The XIO3130IZHC is suitable for a wide range of applications, including but not limited to:

  • Embedded Systems
  • Data Acquisition Systems
  • Networking Equipment
  • Industrial Control Systems
  • Medical Imaging Devices

Technical Specifications

The technical specifications of the XIO3130IZHC include support for multiple lanes of PCI Express, compatibility with various operating systems, and adherence to industry standards for connectivity and power management. Its small form factor also makes it ideal for compact designs where space is at a premium.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess