EN
  • EN
  • DE

ADP3110AKRZ

Part No ADP3110AKRZ
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description Dual Bootstrapped, 12 V MOSFET Driver with Output Disable | IC MOSFET DRIVER DUAL 12V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.6V ~ 13.2V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 35V
Rise / Fall Time 20ns, 11ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADP3110A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141260-ADP3110AKRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3110AKRZ CAD Model

Description

The ADP3110AKRZ is a highly integrated power management solution from ON Semiconductor, designed to cater to a wide range of applications requiring efficient and reliable power control. This dual bootstrapped, 12 V MOSFET driver with output disable is engineered to deliver high performance in a compact package, making it an ideal choice for space-constrained environments.

Key Features

  • Dual Output Drive: The ADP3110AKRZ comes with two high-current outputs, capable of driving both the high-side and low-side N-channel MOSFETs in a synchronous buck converter topology. This feature ensures efficient power conversion and improved overall system performance.
  • Bootstrap Capable: With its integrated bootstrap diode, this driver supports high-side drive with a supply voltage as low as 10 V, providing flexibility in various circuit configurations.
  • Output Disable Function: The device includes an output disable function that allows the user to shut down both outputs simultaneously, providing a safety feature and power-saving mode for system optimization.
  • High Peak Current Drive: The peak current capability of the ADP3110AKRZ is impressive, ensuring robust drive for the MOSFET gates and reducing switching losses, which is crucial for high-efficiency power supplies.
  • Fast Propagation Delays: This MOSFET driver is designed for applications that require quick response times, with fast propagation delays that help maintain tight control over the switching of external MOSFETs.

Applications

The ADP3110AKRZ is highly versatile and can be used in a variety of applications, including:

  • DC to DC converters
  • Desktop and server power supplies
  • Telecommunications equipment
  • Datacom infrastructure
  • Graphics cards and motherboards

Package and Availability

This device is offered in a compact 8-pin SOIC package, which minimizes the footprint on the PCB and is suitable for automated assembly processes. The ADP3110AKRZ is available for purchase through ON Semiconductor's extensive distribution network, ensuring easy access for designers and manufacturers around the globe.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess