Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, PCI to PCI Bridge
Utilized IC / Part XIO2001
Supplied Contents Board(s)
Win Source Part Number 800107-XIO2001EVM
Popularity Medium
Supply and Demand Status Limited
Family Name XIO2001
Introduction Date May 01, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XIO2001EVM CAD Model

Description

The XIO2001EVM is a high-performance, single-function, PCI Express to PCI translation bridge evaluation module designed by Texas Instruments. This innovative product is engineered to bridge newer PCI Express systems to legacy PCI hardware, ensuring seamless integration and extending the lifecycle of existing devices.

Key Features

  • PCI Express 1.1 Compliant: The module supports 2.5 GT/s speed with a x1 lane configuration, aligning with the PCI Express 1.1 standard for broad compatibility.
  • PCI Bus Compatibility: Offers a 32-bit, 33/66 MHz PCI interface, ensuring compatibility with a wide range of PCI hardware.
  • Efficient Power Management: Incorporates advanced power management features such as L1 low-power link state support, making it an energy-efficient choice.
  • Flexible Configuration: The device provides multiple configuration options through EEPROM, BIOS, or pin strapping, allowing for versatile usage scenarios.
  • High-Performance Throughput: With its high-speed data transfer capabilities, the XIO2001EVM ensures minimal latency and maximized throughput for connected PCI devices.
  • Easy Evaluation: The evaluation module comes with robust hardware and software resources, simplifying the process of testing and validating the bridge in various system environments.

Applications

The XIO2001EVM is an ideal solution for developers and system integrators looking to bridge PCI Express and PCI interfaces. It is particularly useful in industries where legacy hardware is prevalent, such as industrial automation, data acquisition, and embedded computing.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the XIO2001EVM. Users can access a wide range of resources, including detailed datasheets, user guides, application notes, and an active community forum to assist with any technical queries.

Ordering Information

To purchase the XIO2001EVM or to find more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Microchip Technology
EVALUATION BOARD FOR USB3317C
Need more? Email Us
ECAD model for EVB-USB3317-CP
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
STMicroelectronics
BOARD RGB CTR ST7,STP08C596MTR / RGB Color Control Board Based On ST72264G2 And Stp08C596A For LCD Backlighting
Need more? Email Us
ECAD model for STEVAL-ILL011V1
STMicroelectronics
DIGITAL WALL DIMMER EVAL BOARD / DIGITAL WALL DIMMER FOR HALOGEN AND LOW-CONSUMPTION LAMPS
Need more? Email Us
ECAD model for STEVAL-ILD004V2
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention