EN
  • EN
  • DE

STEVAL-SPMD150V1

Part No STEVAL-SPMD150V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series EASY POWER
Part Status Obsolete(EOL)
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part SPMD150
Primary Attributes 2-Ph Bipolar Stepper Motors
Secondary Attributes Remote Shutdown
Supplied Contents Board(s)
Win Source Part Number 795314-STEVAL-SPMD150V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-SPMD150V1
Introduction Date May 08, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPMD150V1 CAD Model

Description

The STEVAL-SPMD150V1 from STMicroelectronics is a state-of-the-art power management demonstration board designed for high-performance applications. This advanced product showcases the capabilities of ST's power management integrated circuits (PMICs), offering a comprehensive solution for developers seeking efficient and reliable power delivery for their electronic designs.

Built around ST's cutting-edge power management technology, the STEVAL-SPMD150V1 board facilitates the evaluation of a wide range of power management strategies. It is equipped with a robust array of features that enable developers to optimize power consumption, enhance battery life, and ensure stable operation under various load conditions.

The demonstration board includes multiple regulated voltage rails, each of which can be individually adjusted to suit the needs of different components within a system. This flexibility allows the STEVAL-SPMD150V1 to cater to the diverse requirements of applications such as industrial automation, consumer electronics, and telecommunications.

One of the key advantages of the STEVAL-SPMD150V1 is its user-friendly interface. The board comes with dedicated software that provides an intuitive graphical user interface (GUI) for monitoring and control. This enables users to easily configure settings, perform real-time adjustments, and monitor the performance of the power management system.

For developers who require a reliable and efficient power solution, the STEVAL-SPMD150V1 offers a comprehensive suite of protection features. These include over-voltage protection, under-voltage lockout, thermal shutdown, and current limiting, which collectively ensure the safety and longevity of both the board and the end application.

In summary, the STEVAL-SPMD150V1 is an exemplary demonstration board from STMicroelectronics that not only provides an excellent platform for evaluating power management solutions but also serves as a reference design for incorporating ST’s PMICs into a wide array of electronic products. With its advanced features and user-friendly design, it is an indispensable tool for engineers and designers aiming to create high-performance, energy-efficient electronics.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess