EN
  • EN
  • DE

STEVAL-ILL011V1

Part No STEVAL-ILL011V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD RGB CTR ST7,STP08C596MTR / RGB Color Control Board Based On ST72264G2 And Stp08C596A For LCD Backlighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Lighting, RGB LED Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part VM6101, STP08C596, ST72F264G2
Primary Attributes Ambient Light Color is Reproduced via RGB LED Driver
Secondary Attributes 7.5 ~ 30V In, LED Mode Indicator, Manual Color Setting
Supplied Contents Board(s)
Win Source Part Number 795767-STEVAL-ILL011V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-ILL011V1
Introduction Date June 22, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL011V1 CAD Model

Description

STEVAL-ILL011V1 LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL011V1 evaluation board from STMicroelectronics is a sophisticated tool designed to help engineers and developers evaluate the performance and capabilities of advanced LED driver solutions. This board is specifically tailored for driving high-brightness LEDs with exceptional efficiency and reliability, making it an ideal choice for a wide range of lighting applications.

At the heart of the STEVAL-ILL011V1 is STMicroelectronics' cutting-edge LED driver technology, which offers precise current control, thermal protection, and a flexible dimming interface. The board is equipped with a robust power management system that ensures stable operation even under varying load conditions and power supply fluctuations.

Key Features:

  • High-efficiency LED driver circuitry for optimal energy usage
  • Adjustable output current settings to cater to different LED configurations
  • PWM dimming control for versatile light intensity management
  • Thermal shutdown and overcurrent protection to safeguard the circuit and LEDs
  • Wide input voltage range to accommodate various power supply specifications
  • Compact and durable design for easy integration into existing lighting systems

The evaluation board is not just a testament to performance but also to versatility. It supports a wide input voltage range, allowing it to be used in diverse scenarios from indoor lighting to automotive applications. Moreover, the on-board PWM dimming control feature provides users with the ability to fine-tune the brightness of their LEDs, making it perfect for scenarios where light modulation is crucial.

Engineers will appreciate the built-in protection features of the STEVAL-ILL011V1. The thermal shutdown mechanism prevents overheating, while the overcurrent protection ensures that the LEDs and the driver circuitry are not subjected to currents that exceed their rated capacities. These features contribute to the longevity of both the LEDs and the driver itself.

Overall, the STEVAL-ILL011V1 LED Driver Evaluation Board is an excellent resource for professionals looking to explore the capabilities of STMicroelectronics' LED drivers. Its combination of performance, efficiency, and safety features make it an essential tool for developing advanced, energy-saving lighting solutions.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess