EN
  • EN
  • DE

X66AK2G02ZBB60

Part No X66AK2G02ZBB60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description GALILEO / DSP Fixed-Point/Floating-Point 32bit 600MHz 625-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2G0x KeyStone II Multicore
Packaging Tray
Type DSP+ARM
Interface CAN, DMA, EBI/EMI, Ethernet, I2C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 0.9V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Manufacturer Package 625-NFBGA (21x21)
Win Source Part Number 799426-X66AK2G02ZBB60
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 66AK2G02
Introduction Date May 03, 2016
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian X66AK2G02ZBB60 CAD Model

Description

The X66AK2G02ZBB60 is a state-of-the-art semiconductor product from Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This cutting-edge device is a testament to Texas Instruments' commitment to providing high-quality and reliable components for various applications across the technology spectrum.

Key Features

  • Advanced Technology: Built on a sophisticated semiconductor platform, the X66AK2G02ZBB60 offers exceptional performance and energy efficiency, making it suitable for high-speed computing and power-sensitive applications.
  • High-Speed Operation: The device is engineered to operate at high frequencies, enabling rapid data processing and communication within electronic systems.
  • Durability: Texas Instruments is known for its durable products, and the X66AK2G02ZBB60 is no exception. It is constructed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: The component is designed with a compact form factor, allowing it to fit into tight spaces and enabling its use in miniaturized devices.
  • Integration-Friendly: The X66AK2G02ZBB60 is designed to be easily integrated with other components in a system, providing flexibility in design and application.

Applications

This versatile component finds its applications in a wide array of electronic systems, including:

  • Advanced Computing Systems
  • High-Speed Networking Equipment
  • Consumer Electronics
  • Industrial Automation
  • Automotive Electronics

Quality Assurance

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The X66AK2G02ZBB60 has undergone rigorous testing and quality control measures to ensure it meets the expectations of reliability and performance that customers have come to expect from Texas Instruments.

For detailed specifications, technical documents, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess