Product Overview: SN55LVDS31W from Texas Instruments
The SN55LVDS31W is a high-performance, quadruple differential line driver designed for applications requiring ultra-low power dissipation and high data rates. Manufactured by Texas Instruments, this device is part of their LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate with a wide range of supply voltages while delivering exceptional signal integrity.
Key Features:
- High Data Rates: The SN55LVDS31W supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
- Low Power Consumption: With its low-voltage design, the device ensures reduced power consumption without compromising performance, ideal for power-sensitive applications.
- Differential Signaling: LVDS technology minimizes electromagnetic interference (EMI) and crosstalk, providing robust data transmission even in noisy environments.
- Wide Operating Range: The device is designed to function over a broad temperature range, ensuring reliable performance in various conditions.
- Interoperability: SN55LVDS31W is compatible with other LVDS, LVTTL, and CMOS technologies, offering flexibility in design and integration.
Applications:
The SN55LVDS31W is versatile and can be used in a variety of applications, including:
- High-speed data communication in computing and networking equipment such as servers, switches, and routers.
- Point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
- Backplane interconnects and clock distribution networks, where signal integrity at high data rates is crucial.
- Industrial control systems and telecommunications infrastructure.
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN55LVDS31W is no exception. The device is built to meet or exceed industry standards for performance and reliability, ensuring a long operational life and consistent functionality.
Technical Specifications:
- Supply Voltage Range: 3.3V ± 0.3V
- Signaling Rate: Up to 400 Mbps
- Operating Temperature Range: -40°C to +85°C
- Package: Available in various package types to suit different assembly requirements
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.