EN
  • EN
  • DE

WL1870CAAPRQ1

Part No WL1870CAAPRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 978804-WL1870CAAPRQ1
Ultra Librarian 3D Model Ultra Librarian WL1870CAAPRQ1 CAD Model

Description

Introducing the WL1870CAAPRQ1 from Texas Instruments

The WL1870CAAPRQ1 is a highly sophisticated wireless connectivity solution, designed and manufactured by the renowned industry leader, Texas Instruments. This product is specifically engineered to meet the rigorous demands of the automotive industry, providing reliable and high-performance Wi-Fi and Bluetooth connectivity in a single, compact package.

Focused on enhancing in-vehicle experiences, the WL1870CAAPRQ1 supports dual-band Wi-Fi in the 2.4 GHz and 5 GHz bands, offering robust and versatile wireless capabilities. This allows for seamless streaming of high-definition multimedia content, real-time data sharing, and connectivity to cloud services, essential for modern connected cars. With its advanced Wi-Fi features, this module is ideal for applications such as wireless rearview camera systems, in-car infotainment, telematics, and vehicle-to-everything (V2X) communications.

Bluetooth functionality is also integrated into the WL1870CAAPRQ1, providing additional wireless communication options. This includes support for Bluetooth Low Energy (BLE), which enables energy-efficient connectivity with a wide array of devices and sensors, contributing to the creation of a comprehensive in-vehicle network that can interact with smartphones, wearables, and other BLE-enabled devices.

The module's robust design adheres to the stringent quality and reliability standards required for automotive applications. It is built to withstand the extreme conditions often encountered in automotive environments, including wide temperature ranges and vibrations. This ensures that the WL1870CAAPRQ1 maintains its performance over the lifetime of the vehicle, offering manufacturers and consumers alike peace of mind regarding its durability and reliability.

For developers and system integrators, the WL1870CAAPRQ1 comes with the support of Texas Instruments' comprehensive development tools and software, simplifying the integration process and reducing time-to-market for new automotive products. The availability of detailed technical documentation, application notes, and a supportive online community further eases the development process.

In conclusion, the WL1870CAAPRQ1 from Texas Instruments represents a state-of-the-art solution for automotive wireless connectivity, combining high-speed Wi-Fi, versatile Bluetooth capabilities, and exceptional reliability in a package designed to meet the future of in-vehicle wireless needs.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3530 $57.3530
3+ $47.0589 $141.1767
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess