EN
  • EN
  • DE

RN73C2ET3163C

Part No RN73C2ET3163C
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141577-RN73C2ET3163C
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN73C2ET3163C CAD Model

Description

The RN73C2ET3163C is a precision thin film chip resistor manufactured by KOA Speer. It is designed for use in applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). This resistor is commonly used in precision circuits, instrumentation, and automotive electronics.

Applications

  • Precision analog circuits
  • Instrumentation amplifiers
  • Sensor circuits
  • Automotive electronics control units (ECUs)
  • Medical equipment

Features

  • Resistance Value: 316 kΩ
  • Tolerance: ±0.25%
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • Power Rating: 0.125W (1/8W)
  • Package Size: 1206 (3216 Metric)
  • Thin Film Technology: Provides excellent stability and reliability.

Benefits

  • High Stability: Ensures consistent performance over time and temperature.
  • Tight Tolerance: Provides accurate resistance values for precision circuits.
  • Low TCR: Minimizes resistance changes due to temperature variations.
  • Reliable Performance: Designed for long-term reliability in demanding environments.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

Additional Details

The RN73C2ET3163C resistor is manufactured using thin film technology, which provides superior performance compared to thick film resistors. The specific resistance value, tolerance, TCR, and power rating are clearly specified in the manufacturer's datasheet. This resistor is available in various resistance values and package sizes to meet different application requirements. It is designed to withstand reflow soldering processes and is suitable for automated assembly. Proper handling and storage are essential to maintain the integrity of the resistor.

You May Also Be Interested in

Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess