EN
  • EN
  • DE

VSP2582RHNR

Part No VSP2582RHNR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD SIGNAL PROC 12BIT 36-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Number of Bits 12
Number of Channels 1
Power (Watts) 85mW
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Case / Package 36-VQFN (6.2x6.2)
Win Source Part Number 122817-VSP2582RHNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP2582RHNR CAD Model

Description

Introducing the VSP2582RHNR from Texas Instruments

The VSP2582RHNR is a high-performance, analog-to-digital converter (ADC) component manufactured by Texas Instruments, designed to cater to a wide array of applications that require high-speed and precise data conversion. This ADC is a key component for systems that process high-speed signals such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • Resolution: The VSP2582RHNR boasts a resolution of 12 bits, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals to digital at a high-speed rate, ensuring minimal lag in data processing.
  • Input Range: It features a flexible input range, which makes it adaptable to a variety of signal amplitudes, ensuring versatility across different use cases.
  • Low Power Consumption: Designed for efficiency, the VSP2582RHNR has a low power consumption profile, making it suitable for portable and battery-operated devices where energy efficiency is critical.
  • Package: The device comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Performance and Applications

The VSP2582RHNR is engineered to provide exceptional performance with its high-speed data conversion capability and low noise level. This ensures the integrity and fidelity of the signal being processed, which is paramount in professional and industrial settings. Typical applications for this ADC include:

  • Medical imaging systems like MRI and CT scanners where precision is essential.
  • High-speed data acquisition systems in scientific research.
  • Industrial process control where monitoring and controlling based on accurate measurements are necessary.
  • Communication equipment, such as software-defined radios, that require fast and accurate ADCs for signal demodulation.

With its robust feature set and reliable performance, the VSP2582RHNR from Texas Instruments stands out as a premium choice for professionals seeking an ADC that delivers precision and speed in a compact and power-efficient package.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess