EN
  • EN
  • DE

TS4YJ103

Part No TS4YJ103
Manufacturer Vishay
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 381511-TS4YJ103
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4YJ103 CAD Model

Description

The TS4YJ103 is a thick film resistor array manufactured by Vishay. This component consists of multiple resistor elements integrated into a single package, offering space-saving and cost-effective solutions for various circuit applications. It's designed for precision resistor matching and general-purpose applications where multiple resistors with similar values are required.

Applications:

  • Voltage Dividers: Used for creating precise voltage levels in electronic circuits.
  • Current Sensing: Employed for monitoring current flow in circuits.
  • Pull-up/Pull-down Resistors: Provides defined logic levels for digital circuits.
  • Feedback Networks: Used in amplifier circuits to control gain and stability.
  • Instrumentation Amplifiers: Ensures accurate signal amplification in measurement systems.

Features:

  • Thick Film Technology: Provides good stability and reliability.
  • Multiple Resistors in a Single Package: Saves board space and reduces assembly costs.
  • Excellent Resistor Matching: Ensures consistent performance between resistor elements.
  • Available in Various Resistance Values: Offers flexibility in circuit design.
  • Surface Mount Package: Allows for automated assembly processes.

Benefits:

  • Reduced Component Count: Simplifies circuit design and assembly.
  • Improved Accuracy: Resistor matching enhances circuit performance.
  • Space Saving: Integration reduces board size and component density.
  • Cost Effective: Single package reduces material and assembly costs.
  • Enhanced Reliability: Robust construction ensures long-term performance.

Technical Specifications:

The TS4YJ103 typically comes in a surface-mount package (e.g., SOIC or similar). The resistance value is 10kΩ (103 representing 10 x 10^3 ohms). The tolerance and temperature coefficient of resistance (TCR) are important specifications that can be found in the product datasheet. Power rating per resistor element and the overall package power dissipation are also crucial parameters to consider for proper circuit design. The datasheet will provide information regarding the operating temperature range and other environmental characteristics.

You May Also Be Interested in

TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.125W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9949 $64.9745
11+ $10.6630 $117.2930
17+ $10.3292 $175.5964
24+ $9.9965 $239.9160
30+ $9.6627 $289.8810
40+ $8.6637 $346.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess