EN
  • EN
  • DE

VSP2272Y

Part No VSP2272Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video Processor IC - - 48-LQFP (7x7) Package
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name VSP2272
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-12542, -VSP2272YG4, -296-12542, -VSP2272Y-NDR, -VSP2272YG4-NDR, -296-12542-ND, -296-12542-NDR, 296-12542-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938879-VSP2272Y
Ultra Librarian 3D Model Ultra Librarian VSP2272Y CAD Model

Description

The VSP2272Y is a cutting-edge analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor technology. This high-performance product is tailored for precision imaging and data acquisition applications, making it an ideal choice for professionals in various industries, including medical imaging, scientific instrumentation, and industrial automation.

Featuring a 12-bit resolution, the VSP2272Y delivers accurate and reliable conversion of analog signals into digital data. Its advanced design ensures a high sampling rate, which is crucial for capturing fast transient signals and for applications requiring real-time data processing. With an impressive dynamic range, this ADC can handle a wide range of input signals without sacrificing the integrity of the data.

The VSP2272Y is equipped with a differential input that minimizes common-mode noise, thereby enhancing the signal-to-noise ratio (SNR) and ensuring cleaner, more precise measurements. This feature is particularly beneficial in environments with substantial electrical noise or when working with low amplitude signals.

Integration with other systems is straightforward, thanks to the VSP2272Y's digital interface, which is compatible with standard logic levels. This ensures seamless communication with microcontrollers, digital signal processors (DSPs), and other digital systems. Additionally, the device's low power consumption makes it suitable for portable and battery-powered applications, where energy efficiency is paramount.

Texas Instruments supports the VSP2272Y with a comprehensive suite of development tools and software, simplifying the design process for engineers. This includes reference designs, evaluation modules, and detailed technical documentation, all designed to accelerate product development and time-to-market.

In summary, the VSP2272Y from Texas Instruments represents a blend of performance, precision, and versatility, making it a top-tier choice for professionals in need of a reliable ADC solution. Its advanced features and robust support infrastructure ensure that it can meet the demanding requirements of a wide array of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess