EN
  • EN
  • DE

LMH0366SQE/NOPB

Part No LMH0366SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3 Gbps HD/SD SDI Low Power Reclocker with Integrated Eye Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Reclocker
Applications Video Switching
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1201404-LMH0366SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0366
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0366SQE/NOPB CAD Model

Description

Product Overview: LMH0366SQE/NOPB

The LMH0366SQE/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals over coaxial cable. This advanced semiconductor is part of TI's range of signal conditioning solutions, engineered to provide robust performance in the professional video industry, including applications such as digital broadcasting, video production, and post-production.

Key Features

  • SDI Support: The LMH0366 supports a wide range of serial digital interface (SDI) standards, including SMPTE 424M, SMPTE 292M, and SMPTE 259M-C. It is capable of equalizing data rates up to 3 Gbps, ensuring compatibility with various video formats from standard definition (SD) to high definition (HD) and even 3G-SDI.
  • Advanced Equalization: Featuring an adaptive equalization capability, the device can compensate for the signal loss incurred when transmitting over long lengths of coaxial cable, maintaining signal integrity and quality.
  • Power Efficiency: The LMH0366SQE/NOPB is designed for low power consumption, making it an energy-efficient choice for systems where power budgets are a critical concern.
  • Integrated Cable Driver: This product also includes an integrated cable driver with a programmable slew rate, allowing for precise control over the output signal, which is crucial for maintaining signal quality over various transmission distances and cable types.
  • Robustness: The device is characterized for operation over the full industrial temperature range, ensuring reliable performance in demanding environments.

Applications

  • Professional video cameras and recorders
  • Digital video routers and switches
  • Video editing and post-production equipment
  • Video distribution amplifiers
  • Multi-rate SDI receivers

The LMH0366SQE/NOPB comes in a compact 16-pin WQFN package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient integration into modern printed circuit boards. With its robust feature set and versatility, the LMH0366 is an ideal solution for extending the reach of digital video signals while maintaining signal quality and integrity.

For detailed specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1300 $66.1300
2+ $54.2606 $108.5212
3+ $52.5649 $157.6947
4+ $50.8693 $203.4772
6+ $49.1736 $295.0416
7+ $44.0867 $308.6069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 886 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess