Products specifications

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 22
Package Tape & Reel
Product Status Active
Resistance 500 Ohms
Power (Watts) 0.125W, 1/8W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.138" x 0.126" Face (3.50mm x 3.20mm)
Base Product Number 22AR
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 854640-22AR500LFTR
Ultra Librarian 3D Model Ultra Librarian 22AR500LFTR CAD Model

Description

The 854640-22AR500LFTR is a surface mount trimmer potentiometer used for variable resistance control in electronic circuits.

  • Category: Potentiometers
  • Series: 22
  • Termination Style: J lead
  • Package: Tape and reel
  • Size/Dimension: 0.138" x 0.126" face (3.50mm x 3.20mm)
  • Standard Package Quantity: 1,000 pieces
  • Tolerance: ±20%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.125W (1/8W)
  • Turns: 1 Turn
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8533.40.8050
  • Manufacturer: TT Electronics
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 3269X-1-103LF
Bourns Inc.
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for PV36W204C01B00
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-500LF
Bourns Inc.
TRIMMER 50K OHM 1W PC PIN SIDE
Need more? Email Us
ECAD model for 3059Y-1-503LF
TT Electronics
TRIMMER 100KOHM 0.25W J LEAD TOP
Need more? Email Us
ECAD model for 44WR100KLFTB
Bourns Inc.
3296 - 3/8 ” Square Trimpot® Trimming Potentiometer | TRIMMER 1K OHM 0.5W PC PIN TOP
Lowest to $0.5746
ECAD model for 3296W-1-102
TT Electronics
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 68WR200KLF
TT Electronics
TRIMMER 100K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 72PTR100KLF
Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for 3262X-1-102LF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention