EN
  • EN
  • DE

VECANA01

Part No VECANA01
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 12BIT PLCC68
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of Channels 10
Power (Watts) 225mW
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1116985-VECANA01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VECANA01 CAD Model

Description

The VECANA01 is a cutting-edge semiconductor product from Texas Instruments, one of the leading manufacturers in the electronics industry. This high-performance component is designed to meet the rigorous demands of modern electronic applications, providing both reliability and efficiency.

At the heart of the VECANA01 is a robust integrated circuit that excels in processing speed and power management. This makes it an ideal choice for a variety of applications, including industrial automation, automotive systems, consumer electronics, and communication devices. Its versatility is further enhanced by its compatibility with various microcontroller units (MCUs) and its ability to interface with multiple types of sensors and actuators.

The VECANA01 boasts an impressive array of features that set it apart from its competitors. It includes advanced analog-to-digital converters (ADCs) that ensure precise signal conversion, essential for accurate data processing and control. Additionally, the product offers a range of communication protocols such as I2C, SPI, and UART, allowing for seamless integration into complex systems.

Power efficiency is another hallmark of the VECANA01, with Texas Instruments' proprietary low-power design techniques ensuring minimal energy consumption without sacrificing performance. This not only helps in reducing operational costs but also aligns with the growing demand for environmentally friendly technology solutions.

For engineers and designers, the VECANA01 is supported by Texas Instruments' comprehensive development ecosystem. This includes access to software tools, reference designs, and technical documentation, which accelerate the development process and reduce time-to-market for products incorporating this advanced semiconductor.

In summary, the VECANA01 from Texas Instruments is a highly adaptable and efficient component that is engineered to empower next-generation electronic devices. With its superior performance, power efficiency, and robust support infrastructure, the VECANA01 is the go-to choice for professionals seeking to create innovative and competitive products in an ever-evolving technological landscape.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6364 $75.2728
4+ $30.8811 $123.5244
6+ $29.9161 $179.4966
7+ $28.9510 $202.6570
9+ $27.9860 $251.8740
12+ $25.0909 $301.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess