EN
  • EN
  • DE

VCA822ID

Part No VCA822ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, > 40dB Gain Adjust Range, Linear in V/V VARIABLE GAIN AMPLIFIER | IC OPAMP VGA 1 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Variable Gain
Slew Rate 1700V/μs
-3db Bandwidth 168MHz
Current - Input Bias 19μA
Voltage - Input Offset 4mV
Supply Current 36mA
Current - Output / Channel 160mA
Supply Voltage , Single/Dual (±) ±3.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number VCA822
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1279129-VCA822ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA822ID CAD Model

Description

Introducing the VCA822ID Variable Gain Amplifier by Texas Instruments

The VCA822ID is a state-of-the-art variable gain amplifier (VGA) developed by the renowned semiconductor company, Texas Instruments. This precision amplifier is designed to offer a wide range of applications in the fields of telecommunication, test equipment, and audio processing, where dynamic control of signal amplitude is required.

Key Features of VCA822ID

  • Wide Bandwidth: The VCA822ID boasts a high bandwidth, making it suitable for high-speed signal processing applications.
  • Linear-in-dB Gain Control: The VGA operates with a linear-in-decibels gain control scale, providing a consistent and predictable response over the entire gain range.
  • Low Noise Performance: With its low noise characteristics, the VCA822ID ensures a clear and high-fidelity signal amplification, which is critical for audio and instrumentation applications.
  • Differential Inputs and Outputs: The differential I/O capability provides improved noise immunity and allows for balanced signal processing.
  • Single-Supply Operation: The device is capable of operating with a single supply voltage, simplifying the power supply design and making it easier to integrate into various systems.
  • Wide Gain Range: The VCA822ID offers a broad gain range, giving designers the flexibility to adjust the gain setting to meet specific system requirements.

Applications

The versatility of the VCA822ID makes it an ideal choice for a multitude of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Professional Audio Equipment
  • Wireless Infrastructure
  • Radio Frequency (RF) Amplifiers
  • Medical Imaging Systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the VCA822ID is no exception. The device is built to meet high industry standards, ensuring long-term performance and stability. Its robust design is suitable for both commercial and industrial temperature ranges, providing consistent operation across diverse environmental conditions.

Conclusion

Whether you are designing a professional audio system or a complex telecommunications network, the VCA822ID from Texas Instruments offers the precision, flexibility, and performance needed to meet the most demanding requirements. Its combination of features makes it a powerful component in any signal processing application.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess