EN
  • EN
  • DE

TPS40140

Part No TPS40140
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL OR 2-PHASE, STACKABLE CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272466-TPS40140
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40140 CAD Model

Description

Product Overview: TPS40140 - Texas Instruments

The TPS40140 from Texas Instruments is a highly versatile and efficient multi-phase, synchronous step-down controller that is designed to meet the rigorous power supply requirements of modern electronic equipment. This advanced controller is capable of managing input voltages ranging from 4.5V to 16V, making it suitable for a wide array of applications, from server and telecom power systems to industrial and networking equipment.

Key Features

  • Multi-Phase Capability: The TPS40140 can be configured for up to four phases, allowing for excellent load sharing and thermal performance. This feature is crucial for systems that require high current outputs while maintaining a compact footprint.
  • Versatile Voltage Range: With an operating range of 4.5V to 16V, the TPS40140 caters to a broad spectrum of power supply needs, ensuring compatibility with various system architectures.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 1MHz, providing the flexibility to optimize the controller for efficiency or for the size of external components.
  • Integrated Gate Drivers: The device includes built-in gate drivers for the high-side and low-side MOSFETs, reducing external component count and simplifying design complexity.
  • Programmable Soft-Start: The TPS40140 offers a programmable soft-start feature to minimize inrush current during startup, enhancing system reliability.
  • Precision Reference Voltage: A 0.7V reference voltage with ±1% accuracy ensures precise output regulation, which is essential for sensitive electronic circuits.

Applications

The TPS40140 is an ideal solution for a variety of applications that demand high-efficiency power management. These include:

  • Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Networking Hardware such as Routers and Switches

Design Support

Texas Instruments provides comprehensive design support for the TPS40140, including detailed datasheets, application notes, and evaluation modules. Designers can also take advantage of TI's WEBENCH® Designer tool to simplify the design process and accelerate time to market.

With its robust feature set and adaptable performance, the TPS40140 is a top-tier choice for engineers looking to create efficient, reliable, and compact power supply systems.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4649 $61.8596
8+ $12.6891 $101.5128
13+ $12.2926 $159.8038
17+ $11.8960 $202.2320
22+ $11.4995 $252.9890
30+ $10.3099 $309.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess