TPS5430 Step-Down Converter by Texas Instruments
The TPS5430 is a highly efficient, monolithic synchronous buck regulator that offers a compact solution for a wide range of applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, the TPS5430 is designed to provide up to 3A of continuous output current with input voltages ranging from 5.5V to 36V.
Key Features:
- Wide Input Range: The device can operate with an input voltage between 5.5V and 36V, making it versatile for various systems.
- High Efficiency: With an integrated 80mΩ high-side MOSFET, the TPS5430 achieves efficiencies up to 95%, reducing heat dissipation and improving system performance.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.22V to 20V to accommodate a broad array of power needs.
- High-Frequency Operation: The switching frequency can be set up to 500kHz, allowing for smaller external components and a compact PCB layout.
- Built-in Protection Features: The TPS5430 includes cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout to ensure safe operation under abnormal conditions.
Applications:
The versatility of the TPS5430 makes it suitable for a multitude of applications, including:
- Pre-regulator for linear regulators
- Industrial power supplies
- Consumer electronics
- Point of Load (POL) conversions
- 5V, 12V, and 24V distributed power systems
Design Support:
Texas Instruments provides comprehensive design support for the TPS5430, including application notes, reference designs, and the WEBENCH<sup>® Design Center to help engineers streamline the design process and optimize their power supply solutions.
For those seeking a reliable, efficient, and flexible power management solution, the TPS5430 buck converter is an excellent choice that balances performance with ease of use, backed by the quality and support of Texas Instruments.