EN
  • EN
  • DE

74ACT11245DBR

Part No 74ACT11245DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 764980-74ACT11245DBR
Popularity Medium
Supply and Demand Status Balance
Family Name 74ACT11245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74ACT11245DBR CAD Model

Description

Product Overview: 74ACT11245DBR

The 74ACT11245DBR from Texas Instruments is a high-performance, non-inverting bus transceiver designed to facilitate bidirectional communication between data buses. This integrated circuit (IC) is part of the 74ACT family, known for its advanced high-speed CMOS technology, providing robust performance with a significant emphasis on speed and power efficiency.

Key Features

  • Dual Supply Ranges: This device can operate from 4.5V to 5.5V, making it suitable for interfacing with TTL logic levels while maintaining CMOS low power consumption.
  • High-Speed Operation: The 74ACT11245DBR is capable of handling data transfer at high speeds, ensuring quick and efficient data exchange between buses.
  • Bi-Directional Data Flow: With direction control (DIR) and output enable (OE) inputs, this IC can control the direction of data flow through the bus transceiver, allowing for versatile and controlled data transmission.
  • Low Power Consumption: The 74ACT series is known for its low power dissipation, making the 74ACT11245DBR an energy-efficient choice for modern electronic applications.

Applications

The 74ACT11245DBR is well-suited for a wide range of applications that require high-speed data transfer and interfacing between different voltage logic levels. It is commonly used in:

  • Data communication systems
  • Signal bridging between different logic devices
  • Microprocessor or microcontroller-based systems
  • Memory interface circuits
  • Peripheral device interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74ACT11245DBR is no exception, as it is manufactured to meet high standards, ensuring stable performance over its lifetime. It is available in a DBR package, which is a small-outline integrated circuit (SOIC) that saves space on printed circuit boards (PCBs) while providing excellent thermal and electrical characteristics.

Conclusion

In summary, the 74ACT11245DBR from Texas Instruments is a versatile, high-speed bus transceiver that offers reliable performance with low power consumption. Its ability to interface between different logic levels and control the direction of data flow makes it an essential component in a variety of electronic systems. With Texas Instruments' reputation for quality, this product is a solid choice for designers and engineers looking to enhance their digital communication capabilities.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7392 $52.3488
33+ $3.0681 $101.2473
51+ $2.9722 $151.5822
70+ $2.8764 $201.3480
90+ $2.7805 $250.2450
121+ $2.4928 $301.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess