EN
  • EN
  • DE

TLC070AID

Part No TLC070AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 19 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Output Current per Channel 57mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268610-TLC070AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC070A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC070AID CAD Model

Description

Texas Instruments TLC070AID High-Performance Operational Amplifier

The TLC070AID is a high-precision operational amplifier from the renowned semiconductor manufacturer Texas Instruments (TI). This op-amp is part of TI's extensive range of analog integrated circuits and is designed to offer a balance of speed, power consumption, and accuracy, making it suitable for a variety of applications in both industrial and consumer electronics.

Key Features:

  • Wide Bandwidth: The TLC070AID features a wide bandwidth of 10 MHz, which allows it to handle high-speed signals effectively, making it an excellent choice for video processing, telecommunications, and other bandwidth-intensive applications.
  • Low Noise: It boasts a low noise density of 9 nV/√Hz at 1 kHz, ensuring signal integrity and minimal distortion in sensitive applications such as audio processing and data acquisition systems.
  • High Output Drive: With the ability to deliver a high output current, the TLC070AID can drive capacitive loads effectively, an essential feature for driving cables or buffering ADCs.
  • Single or Dual Supply Operation: This operational amplifier can operate from a single supply voltage (ranging from 4 V to 16 V) or dual supplies (±2 V to ±8 V), providing flexibility in various circuit designs.
  • Low Power Consumption: Designed for efficient power usage, the TLC070AID consumes only 2.4 mA of supply current per channel, which is beneficial for battery-powered devices and energy-saving applications.

Applications:

The versatility of the TLC070AID makes it well-suited for a wide array of applications, including:

  • Active filters
  • Signal conditioning
  • Audio and video processing
  • Data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Medical instrumentation

In summary, the TLC070AID from Texas Instruments is a robust operational amplifier that offers designers a high-performance solution for a multitude of analog signal processing challenges. With its combination of speed, low noise, and power efficiency, it stands out as a solid choice for any application requiring a reliable and versatile op-amp.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0484 $51.8228
40+ $2.5013 $100.0520
62+ $2.4231 $150.2322
86+ $2.3450 $201.6700
111+ $2.2668 $251.6148
148+ $2.0323 $300.7804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,822 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess