EN
  • EN
  • DE

USBN9603SLB/NOPB

Part No USBN9603SLB/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR FULL SPEED 28-LAMCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 30mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-CSP (5.5x4.5)
Win Source Part Number 133410-USBN9603SLB/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBN9603SLB/NOPB CAD Model

Description

The USBN9603SLB/NOPB from Texas Instruments is a versatile USB controller interface integrated circuit designed for USB 1.1 low-speed device applications. This IC provides a cost-effective solution for adding USB functionality to various consumer, industrial, and communication devices.

Key Features

  • USB Compliance: Fully compliant with the Universal Serial Bus Specification 1.1, ensuring seamless integration with any USB host.
  • Speed: Supports low-speed data transfer rates of 1.5 Mbps, suitable for a range of peripheral applications.
  • Integrated USB Transceiver: Features an on-chip USB transceiver and Serial Interface Engine (SIE), reducing the need for external components.
  • Endpoint Buffers: Includes configurable endpoint buffers, which provide flexibility in managing different types of data transfers.
  • Suspend/Resume Support: Supports USB suspend/resume detection logic, allowing for power-efficient operation.
  • Interface Options: Offers a parallel interface for easy connection to microcontrollers or processors.
  • Package: Available in a compact 32-pin QFN package, ideal for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environments.
  • RoHS Compliant: Lead-free and RoHS compliant, meeting environmental and regulatory requirements.

Applications

The USBN9603SLB/NOPB is designed for integration into a broad array of USB-enabled devices. Its applications include but are not limited to:

  • Keyboards and Mice
  • Game Controllers
  • Personal Digital Assistants (PDAs)
  • Data Acquisition Devices
  • USB-to-RS232/RS485 Converters
  • Medical Instruments
  • Industrial Controls

With its robust feature set and Texas Instruments' reputation for quality, the USBN9603SLB/NOPB is an excellent choice for developers looking to incorporate USB functionality into their designs with minimal complexity and cost.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5167 $50.3340
49+ $2.0650 $101.1850
75+ $2.0005 $150.0375
104+ $1.9360 $201.3440
134+ $1.8714 $250.7676
179+ $1.6778 $300.3262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess