EN
  • EN
  • DE

ULQ2003ATDRG4Q1

Part No ULQ2003ATDRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Win Source Part Number 110787-ULQ2003ATDRG4Q1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2003ATDRG4Q1 CAD Model

Description

Product Overview: ULQ2003ATDRG4Q1 - Texas Instruments

The ULQ2003ATDRG4Q1 from Texas Instruments is a high-voltage, high-current Darlington transistor array designed for robust driving of solenoids, relays, DC motors, and other inductive loads. This integrated circuit is part of Texas Instruments' automotive-grade product offerings, optimized for reliability and performance in demanding automotive environments.

Key Features

  • Seven Darlington Pairs: Each channel is capable of driving a wide range of loads with a 500mA collector current rating per channel.
  • High Voltage Outputs: The output voltage can sustain up to 50V, which is suitable for many automotive and industrial applications.
  • Output Clamp Diodes: Integrated diodes for inductive transient suppression are included, which are essential for driving inductive loads and protecting the device from voltage spikes.
  • Thermal Shutdown: An inherent feature that protects the IC from overheating, thereby ensuring the longevity of the product.
  • Wide Operating Temperature Range: The device is rated for an automotive temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The ULQ2003ATDRG4Q1 is primarily used in the automotive sector but is also suitable for a wide range of applications in industrial, consumer, and commercial products where robust driver capability is required. Its typical applications include:

  • Driving stepper motors
  • Controlling relays and solenoids
  • Actuating lamps and LEDs
  • Driving peripheral drivers in microcontroller systems

Quality and Reliability

As a Q1-qualified product, the ULQ2003ATDRG4Q1 meets the stringent quality standards required for automotive applications. It undergoes rigorous testing and validation to ensure it meets the high reliability and performance standards expected from Texas Instruments' automotive-grade components.

Packaging and Availability

The ULQ2003ATDRG4Q1 is offered in a SOIC-16 package, providing a compact footprint for designs where space is at a premium. Check with authorized distributors for pricing and availability, as well as for additional technical documentation and support.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4547 $50.0170
270+ $0.3731 $100.7370
415+ $0.3615 $150.0225
575+ $0.3498 $201.1350
740+ $0.3382 $250.2680
990+ $0.3032 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess