EN
  • EN
  • DE

NSE11409-QSPR

Part No NSE11409-QSPR
Manufacturer NOVOSENSE
Catalog PMIC - Power Distribution Switches, Load Drivers
Description AUTO 1CH LOW SIDE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Cut Tape (CT)
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 40V
Voltage - Supply (Vcc/Vdd) 3.5V ~ 5.5V
Current - Output (Max) 4A
Rds On (Typ) 90mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Over Current, Short Circuit, Thermal Shutdown
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154\;5;9;7;10;8;3;4;2;1;5503;1662;620;785;4991;505;175;31;5796;917;4107;2199;600039;600055;375;4025;2500;600026;448;600047;600010;238;212;2763;600060;18;1016;576;150;278;1589;600066;14;1913;1727;2129;5380;816;391;954;568;488;10;3757;835;1695;20;1695;1028;2156;846;3565;1261;600057;600;3258;863;497;5536;296;893;264;4518;3351;600018;1102;742;818;0;122875;27951;36890;42343;89159;25694;26911;83675;21239;106433;19194;111730;40840;17251;19784;89271;21241;11297;29757;21240;19785;14530;6786;107951;21915;131505;69055;37695;30224;19786;30227;33323;17249;17250;19788;81117;126424;126423;30982;31833;123280;123281;123282;19789;117447;49615;126221;33714;19790;127395;127396;109387;19681;123961;123960;96710;89272;21097;121784;74534;82335;82336;74535;74536;74537;74538;94165;94166;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;307315;325567;345586;350483;363697;366515;385300;395676;418829;39665;39671;121326;169295;203167;229001;229038;249730;267825;281410;63986;80383;80452;103710;112644;137796;186423;1;809066;63478;63571;63577;63587;63591;63596;63609;63629;63651;63660;63662;63671;63679;63685;122243;122244;137551;137578;137585;180407;180412;180413;180417;211529;211534;211537;1;1;354755;354761;354838;366892;1;319797;336073;337184;378999;378732;380569;385103;121287;1;331286;356918;802031;752412;365041;366703;366741;790549;366742;381965;654846;486810;743945;383917;384631;384633;388101;391052;391083;399578;401297;401362;406106;406137;710176;409103;409104;418344;165869;108772;74618;660965;660964;719224;39602;39620;39621;497632;461964;39640;789266;39645;39647;39648;789267;803731;671992;666744;16536;25146;28612;28629;632743;449332;28651;31406;31414;819119;30280;34213;757742;33166;33171;36598;36613;36622;36636;36659;36669;36684;35618;38708;38721;768714;38741;121076;121081;121108;121116;121120;42311;42987;45880;45885;45887;48848;48893;48897;48906;48911;51233;50250;50251;53178;53189;55544;55728;55754;55776;55783;55785;55786;55849;57816;57820;56356;56358;56916;56920;59589;61267;61289;61308;61330;61334;61352;61360;61478;59974;60125;169006;169015;127068;127114;127116;127124;126263;128748;128766;128777;128790;130307;132199;132217;132220;132261;132264;132272;132278;132287;132293;132299;133659;134845;134859;134861;134862;134869;134874;134877;434337;134883;486813;134890;134893;134904;134916;134929;134947;134958;134976;134981;134984;134990;820386;134308;136248;136249;136251;136253;136267;136278;136279;478725;137428;738613;137456;170958;202772;202774;202787;202790;202793;202794;756352;202798;202808;202834;202837;202873;202896;202905;202906;202908;202919;202920;172048;172051;173140;173142;809038;174215;174378;174384;175140;175141;754372;175148;175151;176539;176549;176558;176569;176573;176580;176584;177440;433287;177450;177466;177467;228713;228737;228741;228742;228746;228752;503062;228761;228766;228777;761267;228794;501269;206234;207587;208607;208613;208627;208638;208639;208644;208650;208652;208655;208660;208662;208669;208675;208676;208684;208688;208690;208699;208716;208723;208727;208730;448635;210247;210248;210252;209933;209937;209938;209941;833260;210834;210839;210841;211477;229169;229182;249171;249294;249313;249319;249334;249335;249343;249344;249345;249352;508144;249363;249366;231518;233086;233129;233130;233131;233135;233137;233138;233139;233140;233142;233144;233147;233148;233150;233151;233153;233166;233596;444532;234547;234550;235004;235005;267452;267455;267505;267509;267511;267513;267518;267521;267524;267525;267526;267530;267534;
Ultra Librarian 3D Model Ultra Librarian NSE11409-QSPR CAD Model

Description

NULL

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess