EN
  • EN
  • DE

TLV8802DGKR

Part No TLV8802DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name TLV8802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47856-6, 296-47856-1, 296-47856-2, TLV8802DGKR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845257-TLV8802DGKR
Ultra Librarian 3D Model Ultra Librarian TLV8802DGKR CAD Model

Description

Product Overview: TLV8802DGKR - Texas Instruments

The TLV8802DGKR from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet the stringent requirements of a wide range of applications. The device is part of the TLV880x family, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low-Power Consumption: The TLV8802DGKR is optimized for low-power applications, consuming just 17 µA of quiescent current per channel. This feature helps extend battery life in portable devices.
  • Wide Supply Voltage Range: The device can operate from a supply voltage range of 1.7V to 5.5V, providing design flexibility and compatibility with various power sources.
  • Rail-to-Rail Output: The operational amplifier offers rail-to-rail output swing, which allows for a wider dynamic range and better signal utilization, especially in low-voltage applications.
  • Unity-Gain Stable: It is designed to be stable for unity-gain operations, making it suitable for a variety of feedback and control systems.
  • Low Input Bias Current: With a low input bias current of 1 pA, the TLV8802DGKR is an excellent choice for applications requiring high input impedance.

Applications

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Medical devices
  • Power supply control
  • Analog filters
  • Low-power audio applications

Packaging and Quality

The TLV8802DGKR operational amplifier is offered in an 8-pin VSSOP (DGK) package, which is known for its small footprint and suitability for space-constrained applications. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range. Texas Instruments is committed to delivering high-quality products, and the TLV8802DGKR is no exception, adhering to the industry's stringent standards for performance and reliability.

With its combination of low-power operation, wide voltage range, and precision performance, the TLV8802DGKR from Texas Instruments stands out as a versatile solution for a multitude of circuit designs requiring operational amplifiers.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4239 $50.8680
255+ $0.3971 $101.2605
395+ $0.3837 $151.5615
565+ $0.3569 $201.6485
730+ $0.3435 $250.7550
910+ $0.3300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess