EN
  • EN
  • DE

MAX1552ETE+T

Part No MAX1552ETE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701625-MAX1552ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1552ETE+T CAD Model

Description

Maxim Integrated MAX1552ETE+T Battery Charger IC

The MAX1552ETE+T from Maxim Integrated is a high-efficiency, high-integration, switch-mode battery charger IC designed for charging single-cell lithium-ion (Li+) batteries. This compact, thermally efficient device is ideal for portable applications where space and power conservation are paramount.

Key Features:

  • High Efficiency: The MAX1552ETE+T employs a switch-mode design, which allows for a more efficient charging process compared to linear chargers. This means less power is wasted as heat, which is particularly important in portable devices.
  • Integrated FETs: This IC includes internal power FETs, which minimizes external component count and reduces the overall footprint of the power management design on the PCB.
  • Charge Current Regulation: The device offers programmable charge current regulation up to 2A, allowing for flexibility in the charging speed for different battery capacities.
  • Smart Battery Management: It includes features such as preconditioning of deeply discharged batteries, constant current and constant voltage charging phases, and charge termination based on minimum current level.
  • Thermal Regulation: To protect the battery and the charger from overheating, the MAX1552ETE+T incorporates a thermal regulation feature that reduces charge current in the event of excessive temperatures.
  • Safety Timers: Built-in safety timers automatically terminate charge after a predetermined interval to prevent overcharging, enhancing battery life and safety.
  • Status Indicators: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor to indicate charge status and fault conditions.

Applications:

The MAX1552ETE+T is well-suited for a variety of portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • Portable Medical Devices
  • Other Li+ Battery-Powered Devices

With its comprehensive set of features and high level of integration, the MAX1552ETE+T is a robust solution for efficient and safe battery charging in modern portable electronics. The device's small 16-pin TQFN package makes it an ideal choice for space-constrained applications requiring advanced battery management and charging capabilities.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess