EN
  • EN
  • DE

ULN2003AIDR

Part No ULN2003AIDR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 099094-ULN2003AIDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ULN2003AID
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ULN2003AIDR CAD Model

Description

The ULN2003AIDR, manufactured by Texas Instruments (TI), is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit (IC) is widely used in applications requiring the direct control of high-current loads such as relays, solenoids, stepper motors, and incandescent light bulbs.

Key Features

  • Seven Darlington Arrays: It contains seven open-collector Darlington pairs with common emitters, which means that it can control up to seven different loads simultaneously.
  • High-Voltage Outputs: The outputs can sustain voltages up to 50V, making it suitable for various industrial applications.
  • High-Current Handling: Each channel is capable of sinking up to 500mA, allowing the IC to drive medium to high-power loads.
  • Output Clamp Diodes: Integrated clamp diodes are provided for inductive transient suppression, which is crucial for driving inductive loads.
  • Wide Operating Temperature Range: The device can operate over a temperature range from -40°C to 85°C, ensuring reliability across diverse environmental conditions.
  • Input Compatibility: The inputs are compatible with a wide range of logic levels (5V TTL, CMOS) and can be directly connected to microcontrollers.

Package and Quality

The ULN2003AIDR comes in a compact SOIC-16 package that is RoHS compliant, minimizing the footprint on printed circuit boards (PCBs) and adhering to environmental standards. TI ensures high-quality manufacturing and testing processes, making the ULN2003AIDR a reliable choice for both prototyping and mass production.

Applications

This versatile IC is ideal for a wide range of applications in various fields, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Office machines
  • Home automation

Overall, the ULN2003AIDR from Texas Instruments is a robust, versatile component that simplifies the design and implementation of circuits requiring the interfacing of low-level logic signals with high-power loads. Its ease of use, combined with high performance, makes it a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,120 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess