EN
  • EN
  • DE

CDCVF25081D

Part No CDCVF25081D
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CDCVF25081
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578021-CDCVF25081D
Ultra Librarian 3D Model Ultra Librarian CDCVF25081D CAD Model

Description

The Texas Instruments CDCVF25081D is a high-performance, low-skew, low-jitter clock buffer designed to distribute a clock input to eight outputs with minimum skew for clock distribution. This device is particularly suitable for clock distribution in high-speed digital systems where signal integrity and timing precision are critical for system performance.

Key Features

  • Low Skew: Ensures minimal timing difference between clock signals, which is essential for maintaining data coherence and synchronization across different parts of a digital system.
  • Low Jitter: Provides stable clock signals with minimal phase noise, contributing to reliable operation and improved data integrity at high speeds.
  • Wide Operating Frequency Range: Supports a broad range of input clock frequencies, making it a versatile choice for various applications.
  • 3.3V Operation: Operates at a supply voltage of 3.3V, compatible with many standard logic levels and power supplies.
  • Fanout Buffer: Capable of driving multiple loads, offering flexibility in system design and helping to reduce the number of clock sources needed.

Applications

The CDCVF25081D is ideal for use in a wide array of applications where precise clock distribution is necessary. These include, but are not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunication infrastructure
  • High-performance computing systems
  • Storage area networks
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 3.3V ±0.3V
Input Frequency Range 10 MHz to 133 MHz
Output Skew (max) 250 ps
Operating Temperature Range 0°C to 70°C

For detailed information, including pin configurations, package details, and additional technical data, refer to the official Texas Instruments CDCVF25081D datasheet.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8217 $53.5038
32+ $3.1358 $100.3456
50+ $3.0378 $151.8900
69+ $2.9398 $202.8462
88+ $2.8418 $250.0784
118+ $2.5478 $300.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess