Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADCS7478
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139945-ADCS7478AIMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCS7478AIMF CAD Model

Description

The ADCS7478AIMF is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Texas Instruments. This precision ADC is designed to offer a balance between speed and power efficiency, making it an ideal solution for a wide range of applications including data acquisition systems, industrial control, medical equipment, and portable devices.

Key Features

  • Resolution: The ADCS7478AIMF boasts a 12-bit resolution, ensuring accurate digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this device is capable of converting analog inputs to digital data quickly, which is essential for real-time data processing applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for battery-powered or energy-sensitive systems.
  • Single Supply Operation: The ADC can be powered by a single supply ranging from 2.7V to 5.25V, providing flexibility in various circuit designs and simplifying power supply requirements.
  • Interface: It features a SPI (Serial Peripheral Interface) that allows easy communication with microcontrollers and digital systems.
  • Small Form Factor: The ADCS7478AIMF is available in a small SOT-23 package, which is advantageous for compact PCB layouts and space-constrained applications.

Applications

The versatility of the ADCS7478AIMF makes it suitable for a diverse range of applications, including:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices

Conclusion

Overall, the ADCS7478AIMF is a robust and reliable ADC solution from Texas Instruments that offers a perfect blend of speed, precision, and power efficiency. Its small footprint and SPI compatibility make it easy to integrate into various electronic systems, while its performance characteristics ensure it meets the stringent requirements of professional-grade applications.

You May Also Be Interested in

Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
Renesas Electronics America
IC ADC 8BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26708IRTZ
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
ECAD model for ISL26321FBZ-T7A
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $30.9672
ECAD model for ADAR7251WBCSZ-RL
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $17.9284
ECAD model for AD7366BRUZ-500RL7
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $32.5970
ECAD model for MAX11047ETN+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6291 $50.8074
34+ $2.9777 $101.2418
52+ $2.8847 $150.0044
72+ $2.7916 $200.9952
93+ $2.6986 $250.9698
124+ $2.4194 $300.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,899 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention