EN
  • EN
  • DE

UCD9244RGCR

Part No UCD9244RGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Synchronous buck digital PWM controller / IC DGTL PWM SYSTEM CTRLR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications PWM Controller
Operating Supply Current 8mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 056196-UCD9244RGCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCD9244
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD9244RGCR CAD Model

Description

Product Overview: UCD9244RGCR from Texas Instruments

The UCD9244RGCR is a sophisticated multi-rail, multi-phase synchronous buck digital PWM controller designed by Texas Instruments. This advanced device is tailored for computing and telecom applications, where it regulates the power supply to ensure stable and efficient operation of CPUs, GPUs, ASICs, and memory modules.

Key Features

  • Programmable Digital Control: The UCD9244RGCR integrates a fully programmable digital control loop, offering unparalleled flexibility. This feature provides precision voltage regulation and enables adaptive control to optimize system performance under varying load conditions.
  • Multi-Phase Capability: With support for up to four phases, this controller can effectively distribute power, reducing stress on individual components and improving thermal performance, which is crucial for maintaining system reliability.
  • PMBus Interface: The inclusion of a PMBus interface allows for real-time system monitoring and control. This digital communication bus enables the user to configure and adjust the device parameters through a simple and intuitive command set.
  • Advanced Power Saving: Texas Instruments' UCD9244RGCR incorporates features like phase shedding and dynamic voltage scaling that contribute to significant power savings, making it an energy-efficient choice for eco-conscious designs.

Applications

The UCD9244RGCR is suitable for a wide array of applications, especially in the areas of:

  • High-performance computing platforms
  • Networking and telecommunications equipment
  • Industrial and embedded systems
  • Server and storage infrastructure

Technical Specifications

The device comes in a compact 64-VQFN (RGCR) package and operates over a temperature range of -40°C to 85°C. It is designed to work with a power input ranging from 4.5V to 18V, providing the versatility to support various system configurations.

Conclusion

Overall, the UCD9244RGCR from Texas Instruments stands out as a robust and reliable solution for complex power management challenges. Its digital control, multi-phase support, and PMBus capabilities make it a highly adaptable component that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1521 $57.4563
7+ $15.7146 $110.0022
10+ $15.2235 $152.2350
14+ $14.7324 $206.2536
18+ $14.2413 $256.3434
24+ $12.7681 $306.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess