EN
  • EN
  • DE

LDC1312DNTR

Part No LDC1312DNTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multi-Channel 12-Bit Inductance to Digital Converter (LDC) for Inductive Sensing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Inductance-to-Digital Converter
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Single Supply
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WSON (3x3)
Win Source Part Number 1195917-LDC1312DNTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LDC1312
Introduction Date December 18, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LDC1312DNTR CAD Model

Description

Introducing the LDC1312DNTR from Texas Instruments

The LDC1312DNTR is a cutting-edge, high-performance inductance-to-digital converter (LDC) designed for precision sensing in a variety of applications. Manufactured by the renowned Texas Instruments, this component is part of a family of devices that utilize proprietary technology to deliver reliable and accurate measurements of inductance, making it an ideal solution for implementing inductive touch, proximity sensing, and position sensing with a minimal number of passive components.

Key Features

  • High Resolution: The LDC1312DNTR features a 12-bit resolution providing fine-grained inductance readings, which is crucial for applications requiring precise measurements.
  • Simultaneous Sensing: With two matched inductive sensing channels, this LDC can perform simultaneous inductance measurements, enhancing the efficiency of your design.
  • Stable Operation: It offers a stable operation over a wide range of temperatures and has built-in noise immunity, ensuring consistent performance in various environmental conditions.
  • Low Power Consumption: Designed for battery-powered or energy-efficient applications, it consumes minimal power, which extends the life of your product.

Applications

The LDC1312DNTR is incredibly versatile and can be used in a myriad of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Monitoring
  • Automotive Systems
  • Medical Devices
  • Fluid Level Sensing

Design and Integration

Integrating the LDC1312DNTR into your design is straightforward. It comes in a compact 8-pin SON package, making it suitable for space-constrained applications. Moreover, it is compatible with a variety of microcontrollers via its I2C interface, which facilitates easy communication and integration into existing systems.

With its robust feature set and Texas Instruments' reputation for quality and reliability, the LDC1312DNTR is an excellent choice for designers looking to incorporate inductive sensing capabilities into their projects. Its precision, coupled with low power consumption, ensures that your applications will perform at their best, offering an optimal user experience.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4973 $52.4433
49+ $2.0491 $100.4059
76+ $1.9850 $150.8600
105+ $1.9210 $201.7050
135+ $1.8570 $250.6950
181+ $1.6649 $301.3469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,377 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess