EN
  • EN
  • DE

PCM1794ADB

Part No PCM1794ADB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features DAC, Audio 24 b 200k I²S 28-SSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PCM1794
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33530-5, PCM1794ADB-ND, PCM1794ADBG4, PCM1794ADBG4-ND
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930143-PCM1794ADB
Ultra Librarian 3D Model Ultra Librarian PCM1794ADB CAD Model

Description

The PCM1794ADB is a high-performance audio digital-to-analog converter (DAC) product from Texas Instruments, designed to deliver exceptional sound quality and precision for audio enthusiasts and professional audio applications. This advanced DAC is well-suited for high-end audio equipment, including A/V receivers, DVD players, and professional audio workstations.

Key Features

  • High-Resolution Audio: The PCM1794ADB supports 24-bit resolution and sampling rates up to 192 kHz, providing detailed and accurate sound reproduction for a truly immersive listening experience.
  • Advanced Segment DAC Architecture: This device utilizes an advanced segment DAC architecture to achieve excellent dynamic performance and improved tolerance to clock jitter.
  • Differential Output: It features a fully differential voltage output, which enhances noise immunity and reduces system-level noise, leading to cleaner audio signals.
  • Dynamic Range and SNR: The DAC boasts an impressive dynamic range of 132 dB and a signal-to-noise ratio (SNR) of 129 dB, ensuring minimal distortion and noise in audio playback.

Specifications

Parameter Value
Resolution 24-bit
Sampling Rate Up to 192 kHz
Dynamic Range 132 dB
SNR 129 dB
Output Type Fully Differential
Interface Type Serial

Applications

The PCM1794ADB is ideal for a range of applications that require high-fidelity audio conversion, including:

  • High-end audio playback systems
  • Professional audio recording and mixing consoles
  • Home theater systems
  • Audiophile-grade external sound cards and DACs

With its exceptional performance and versatile features, the PCM1794ADB is the DAC of choice for audio professionals and enthusiasts who demand the highest quality sound from their digital audio sources.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,826 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess