EN
  • EN
  • DE

TS3A5017PWR

Part No TS3A5017PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SP4T 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 12 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
Max Switch Time (Ton,Toff) 9.5ns, 3.5ns
-3db Bandwidth 165MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 4.5pF, 19pF
Max Leakage Current (IS off) 100nA
Crosstalk -49dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 081809-TS3A5017PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A5017PWR CAD Model

Description

Product Overview: TS3A5017PWR by Texas Instruments

The TS3A5017PWR from Texas Instruments is a high-performance, 4-channel analog switch designed to deliver efficiency and precision in a variety of applications. This switch is part of the robust portfolio of Texas Instruments' switch and multiplexer devices that provide a reliable solution for routing analog signals in numerous electronic systems.

Key Features

  • Low On-State Resistance (RON): The device features a low on-state resistance which typically stands at 10 ohms, ensuring minimal signal distortion and power loss when the switch is active.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.3V to 3.6V, allowing for flexible integration into various circuit designs.
  • High-Speed Switching: Fast switching speeds make the TS3A5017PWR suitable for high-performance applications where timing is critical.
  • Single-Supply Operation: This feature simplifies the power supply design, reducing the number of required components and potentially lowering overall system costs.
  • Bidirectional Signal Flow: The switch can handle bidirectional analog and digital signals, which adds to its versatility in use.
  • Break-Before-Make Switching: This functionality prevents momentary shorting when switching between channels, protecting the device and other circuit components from potential damage.

Applications

Thanks to its robust feature set, the TS3A5017PWR is ideal for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Signal Gating
  • Data Acquisition Systems
  • Communication Systems
  • PCs and Notebooks

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact solution for space-constrained applications. Texas Instruments' commitment to quality ensures that the TS3A5017PWR meets stringent industry standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI support representative.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5068 $50.6800
245+ $0.4159 $101.8955
375+ $0.4029 $151.0875
515+ $0.3899 $200.7985
665+ $0.3769 $250.6385
890+ $0.3379 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,290 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess